EN
  • EN
  • DE

HF49FD/024-1H11TF

Part No HF49FD/024-1H11TF
Manufacturer HongFa
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062617-HF49FD/024-1H11TF
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF49FD/024-1H11TF CAD Model

Description

The HF49FD/024-1H11TF is a subminiature signal relay manufactured by HongFa, designed for applications requiring compact size, low power consumption, and reliable signal switching. Its small footprint and high sensitivity make it ideal for densely populated PCBs and battery-powered devices. The '1H11TF' suffix likely refers to a specific contact material, terminal configuration, or manufacturing process variation.

Applications

  • Telecommunications Equipment: Used in communication systems for signal routing, switching, and isolation.
  • Security Systems: Employed in alarm systems and access control systems for signal switching and control.
  • Instrumentation and Measurement: Integrated into test and measurement equipment for signal routing and isolation.
  • Medical Equipment: Used in medical devices for signal switching and control.
  • Consumer Electronics: Found in audio/video equipment, remote controls, and other consumer devices for signal switching.

Features

  • Subminiature Size: Ultra-compact design for high-density PCB mounting.
  • High Sensitivity: Requires very low coil power for activation, suitable for low-power circuits.
  • Low Contact Resistance: Minimizes signal loss and maintains signal integrity.
  • High Insulation Resistance: Provides excellent electrical isolation between coil and contacts.
  • Long Life: Designed for reliable and consistent performance over an extended lifespan.
  • Sealed Construction: Protects the relay from dust, humidity, and other environmental factors.

Benefits

  • Space Saving: The ultra-compact size allows for maximum PCB space utilization.
  • Energy Efficiency: Low coil power consumption contributes to overall energy savings.
  • Improved Signal Quality: Low contact resistance ensures minimal signal degradation.
  • Enhanced Reliability: Robust design and sealed construction provide stable performance in various environments.
  • Versatile Application: Suitable for a wide range of low-level signal switching applications.

Additional Details

The HF49FD/024-1H11TF relay operates with a 24VDC coil voltage. It likely features a SPDT (Single Pole Double Throw) contact configuration. It is designed for through-hole PCB mounting. The manufacturer's datasheet is the primary source for detailed specifications, including contact ratings, coil resistance, operate and release times, insulation resistance, and operating temperature range. The datasheet also contains critical information for proper application and handling of the relay.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Dell
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Panasonic
Need more? Email Us
Hewlett Packard
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess