EN
  • EN
  • DE

HF3FA/005-ZSTF(257)

Part No HF3FA/005-ZSTF(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HF3FA Series 5 A SPDT 5 V Sealed Subminiature High Power Relay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1062576-HF3FA/005-ZSTF(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF3FA/005-ZSTF(257) CAD Model

Description

The HF3FA/005-ZSTF(257) is a miniature electromagnetic power relay manufactured by HongFa. It is designed for a wide range of applications requiring reliable switching performance in a compact package. This relay is characterized by its high sensitivity, enabling operation with low coil power, and its robust construction ensures long-term stability.

Applications

  • Home appliances: Used in washing machines, refrigerators, microwave ovens, and air conditioners for switching power to various components.
  • Industrial control systems: Employed in programmable logic controllers (PLCs), motor control circuits, and process automation equipment for controlling actuators and other devices.
  • Power supplies: Integrated into power supplies for switching DC or AC loads.
  • Office automation equipment: Found in printers, copiers, and fax machines to manage power distribution.
  • Instrumentation: Used in test and measurement equipment for signal routing and control.

Features

  • Miniature size: Compact design allows for high-density mounting on PCBs.
  • High sensitivity: Operates with low coil power, reducing energy consumption.
  • High switching capacity: Capable of handling significant current loads.
  • Long life: Durable construction ensures reliable operation over an extended period.
  • Various contact arrangements: Available in different contact configurations to suit diverse application requirements.
  • Sealed construction: Provides protection against dust and other contaminants, enhancing reliability.

Benefits

  • Reduced energy consumption: High sensitivity minimizes coil power requirements, leading to energy savings.
  • Increased reliability: Robust design and sealed construction ensure stable performance in harsh environments.
  • Space savings: Miniature size allows for compact designs and efficient use of PCB space.
  • Versatile application: Suitable for a wide range of applications due to its high switching capacity and various contact arrangements.
  • Simplified design: Easy to integrate into existing circuits, simplifying the design process.

Additional Details

The HF3FA/005-ZSTF(257) relay has a coil voltage of 5VDC. It features a contact form of SPDT (Single Pole Double Throw), enabling it to switch between two different circuits. The relay is designed for PCB mounting. The 'ZSTF(257)' designation may refer to specific packaging or testing standards applied to this particular part number. It is crucial to refer to the manufacturer's datasheet for complete specifications and application guidelines, including contact ratings, coil resistance, and operating temperature range.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Lowest to $1.6853
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Hewlett Packard
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9864 $59.1840
145+ $0.8097 $117.4065
225+ $0.7842 $176.4450
305+ $0.7588 $231.4340
395+ $0.7334 $289.6930
530+ $0.6572 $348.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,944 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess