EN
  • EN
  • DE

HF41F/24-ZSTG(257)

Part No HF41F/24-ZSTG(257)
Manufacturer HongFa
Catalog Custom Parts (E - I)
Description Industrial Relay, 24VDC Coil, 6AAmp, 1 Form C Contact, N/A, HF41F Series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1165702-HF41F/24-ZSTG(257)
Categories Custom Parts
Manufacturer HongFa
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HF41F/24-ZSTG(257) CAD Model

Description

The Hongfa HF41F/24-ZSTG(257) is a miniature signal relay designed for various electronic applications requiring reliable switching of low-level signals. This relay is known for its compact size, low coil power consumption, and high sensitivity, making it suitable for densely populated circuit boards and battery-powered devices. Its robust design ensures consistent performance even in demanding environments.

Applications

  • Telecommunications equipment
  • Instrumentation
  • Consumer electronics
  • Security systems
  • Medical devices
  • Industrial controls

Features

  • Miniature size
  • Low coil power consumption
  • High sensitivity
  • Sealed construction
  • RoHS compliant
  • High insulation resistance

Benefits

  • Space-saving design for compact devices
  • Extended battery life in portable applications
  • Reliable switching of low-level signals
  • Protection against harsh environmental conditions
  • Environmentally friendly
  • Enhanced circuit isolation

Additional Details

The HF41F/24-ZSTG(257) relay operates with a 24VDC coil voltage and is designed to switch low-level signals with minimal signal distortion. Its sealed construction provides protection against dust, moisture, and other contaminants, ensuring long-term reliability and stable performance. This relay features high insulation resistance, which enhances circuit isolation and prevents unwanted signal interference. Its RoHS compliance ensures that it meets environmental regulations for hazardous substances. The HF41F/24-ZSTG(257) is a versatile relay that can be used in a variety of applications where reliable signal switching is critical.

Hongfa manufactures this relay with high-quality materials and stringent quality control processes, ensuring consistent performance and durability. It is commonly used in telecommunications equipment for signal routing and switching. Its compact size and low coil power consumption make it suitable for instrumentation and consumer electronics devices. The relay's robust design ensures that it can withstand harsh environmental conditions, making it ideal for industrial control applications. It provides a reliable and cost-effective solution for signal switching in a wide range of electronic systems.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Fastrax
Lowest to $32.6415
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Mingtek
Lowest to $1.3456
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess