EN
  • EN
  • DE

HF41F/012-HS

Part No HF41F/012-HS
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description Relay HF41F/012-HS, 6A, coil voltage 12VDC, make contact (1A), coil power 170mW, 6A/30V DC, 6A/250VAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Coil Resistance 848 Ω
Contact Resistance 100 mΩ
Win Source Part Number 1062589-HF41F/012-HS
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF41F/012-HS CAD Model

Description

The HF41F/012-HS is a miniature power relay manufactured by HongFa. It is designed for applications that require reliable switching in a compact size, commonly used across various industries from household appliances to industrial control systems.

Applications

  • Household Appliances: Control circuits in washing machines, refrigerators, air conditioners, and other appliances.
  • Industrial Control Systems: Used in PLCs (Programmable Logic Controllers), automation equipment, and control panels.
  • Power Supplies: Employed in switching power supplies and UPS (Uninterruptible Power Supplies).
  • Automotive Electronics: Suitable for automotive lighting control and other vehicle electronic systems.
  • Telecommunications Equipment: Used in various telecommunications devices for switching functions.

Features

  • Miniature Size: Compact design for high-density mounting on PCBs.
  • High Switching Capacity: Capable of handling significant current loads.
  • Contact Form: Various contact configurations are available (SPDT, DPDT).
  • Sealed Construction: Provides protection against dust and moisture, enhancing reliability.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Space Saving: Small footprint allows for efficient use of PCB space.
  • Reliable Performance: Ensures consistent and dependable switching.
  • Long Life: Designed for extended operational lifespan.
  • Versatile Application: Suitable for a wide range of applications.
  • Environmental Compliance: RoHS compliant, ensuring environmental responsibility.

Additional Details

The HF41F/012-HS relay operates with a 12VDC coil voltage. It typically switches up to 10A at 250VAC, but this can vary depending on the specific configuration. The HS likely refers to a specific terminal arrangement or mounting style. For detailed specifications, including coil resistance, contact ratings, and mechanical dimensions, always consult the official HongFa datasheet. This relay is usually designed for through-hole mounting. The contact material is carefully chosen to provide low contact resistance and ensure reliable switching over the life of the relay.

You May Also Be Interested in

Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5015 $60.0600
95+ $1.2324 $117.0780
150+ $1.1943 $179.1450
200+ $1.1550 $231.0000
260+ $1.1169 $290.3940
350+ $1.0014 $350.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess