EN
  • EN
  • DE

HF3FA/012-ZSTF(257)

Part No HF3FA/012-ZSTF(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HF3FA Series 10 A SPDT 12 VDC PCB Mount Sealed Subminiature High Power Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Termination PCB
Throw Configuration SPDT
Win Source Part Number 1062578-HF3FA/012-ZSTF(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF3FA/012-ZSTF(257) CAD Model

Description

The HF3FA/012-ZSTF(257) is a miniature electromagnetic power relay manufactured by HongFa. This relay is designed to provide reliable switching performance in a compact form factor. It is commonly used in various applications where space is limited, and dependable operation is crucial. The 'ZSTF(257)' likely signifies specific testing or packaging variations for this particular model.

Applications

  • Home Appliances: Employed in appliances like washing machines, dishwashers, and microwave ovens to control power to different components.
  • Industrial Automation: Used in control panels, PLCs (Programmable Logic Controllers), and other industrial equipment for switching circuits and controlling devices.
  • Power Supplies: Integrated into power supplies to manage AC or DC load switching.
  • Office Equipment: Found in devices such as printers, scanners, and copiers for power distribution and control.
  • Lighting Control Systems: Utilized in lighting control systems to switch lights on and off or adjust lighting levels.

Features

  • Miniature Size: Its compact design allows for high-density mounting on printed circuit boards (PCBs).
  • High Sensitivity: Requires low coil power for operation, contributing to energy efficiency.
  • High Switching Capacity: Capable of handling significant current loads for its size.
  • Long Electrical Life: Designed for reliable performance over a long period.
  • SPDT Contact Form: Offers a Single Pole Double Throw contact arrangement for versatile switching options.
  • Sealed Construction: Provides protection against dust, humidity, and other environmental factors.

Benefits

  • Space Saving: The small size makes it ideal for applications with limited space.
  • Energy Efficient: Low coil power consumption reduces overall energy usage.
  • Reliable Performance: The robust design ensures consistent and dependable switching.
  • Versatile Application: Suitable for a wide range of applications due to its switching capacity and SPDT contact form.
  • Enhanced Durability: Sealed construction protects against environmental contaminants, extending the relay's lifespan.

Additional Details

The HF3FA/012-ZSTF(257) relay operates with a 12VDC coil voltage. It has a SPDT (Single Pole Double Throw) contact configuration, allowing it to switch one input between two outputs. It is designed for PCB mounting. For detailed specifications, including contact ratings, coil resistance, insulation resistance, and operating temperature range, it is important to consult the manufacturer's datasheet. The datasheet will provide precise information regarding the relay's performance characteristics and proper application.

You May Also Be Interested in

Panasonic
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TT Electronics
Lowest to $6.0469
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess