EN
  • EN
  • DE

HF3FA/012-HSTF(257)

Part No HF3FA/012-HSTF(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HF3FA Series 15 A SPST 12 VDC Through Hole Sealed Subminiature High Power Relay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1062577-HF3FA/012-HSTF(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF3FA/012-HSTF(257) CAD Model

Description

The HF3FA/012-HSTF(257) is a miniature electromagnetic relay manufactured by HongFa. This relay is designed for various applications requiring reliable switching performance in a compact size. The '012' in the part number indicates a 12VDC coil voltage. The 'HSTF' likely refers to high sensitivity and a fully sealed construction. The '(257)' may indicate a specific production batch or internal tracking code.

Applications:

  • Home Appliances: Used in appliances like washing machines, refrigerators, and microwave ovens for controlling various functions.
  • Industrial Automation: Employed in control panels, automated machinery, and process control systems for switching circuits.
  • HVAC Systems: Found in heating, ventilation, and air conditioning (HVAC) systems for controlling motors, valves, and other components.
  • Power Supplies: Utilized in power supplies and uninterruptible power supplies (UPS) for switching power circuits.
  • Telecommunications Equipment: Integrated into telecommunications equipment for signal routing and switching.

Features:

  • Miniature Size: Compact design allows for high-density mounting on printed circuit boards.
  • 12VDC Coil Voltage: Operates with a 12VDC coil voltage for compatibility with common control circuits.
  • Electromagnetic Relay: Provides reliable switching performance with low contact resistance.
  • High Sensitivity: Requires minimal coil power to operate the relay.
  • Fully Sealed Construction: Offers protection against dust, moisture, and other environmental factors.

Benefits:

  • Compact Design: Saves valuable board space in space-constrained applications.
  • Reliable Switching: Provides consistent and dependable switching performance.
  • Low Power Consumption: Minimizes power consumption in the control circuit.
  • Environmental Protection: Ensures reliable operation in harsh environments.
  • Versatile Applications: Suitable for a wide range of applications due to its compact size and reliable performance.

Additional Details:

The HF3FA series is known for its high dielectric strength and insulation resistance. It typically features a SPDT (Single Pole Double Throw) contact configuration, allowing for versatile switching options. The relay is RoHS compliant, adhering to environmental regulations. Contact ratings vary depending on the specific model, but are typically in the range of several amps at 250VAC. Detailed specifications, including contact material, operating temperature range, and coil resistance, can be found in the HongFa datasheet for this relay series.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Panasonic
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess