EN
  • EN
  • DE

HF33F/024-ZS3F(310)(257)

Part No HF33F/024-ZS3F(310)(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062573-HF33F/024-ZS3F(310)(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF33F/024-ZS3F(310)(257) CAD Model

Description

The HF33F/024-ZS3F(310)(257) is a miniature power relay manufactured by HongFa, designed for applications requiring reliable switching of moderate to high power loads. The '(310)' and '(257)' likely represent specific manufacturing date codes, batch numbers, or packaging details.

Applications

  • Power Supplies: Used in power supplies for switching AC or DC power.
  • Industrial Control Equipment: Implemented in industrial controllers for switching motors, solenoids, and other inductive loads.
  • HVAC Systems: Employed in heating, ventilation, and air conditioning systems for controlling compressors, fans, and heating elements.
  • Lighting Control Systems: Utilized in lighting control panels for switching lighting circuits.
  • Automotive Applications: Used in automotive electronic control units (ECUs) for switching various loads.

Features

  • Miniature Size: Compact design for space-saving PCB mounting.
  • High Switching Capacity: Capable of switching relatively high currents and voltages.
  • Low Coil Power Consumption: Requires minimal power to operate, contributing to energy efficiency.
  • Contact Form: ZS3F designates a specific contact material and configuration, which will be detailed in the datasheet.
  • High Insulation Resistance: Provides electrical isolation between coil and contacts for safety.
  • Long Electrical Life: Designed for a high number of switching operations, ensuring reliability.

Benefits

  • Reliable Switching: Ensures consistent and dependable operation in demanding power switching applications.
  • Space Saving: Compact size allows for integration into space-constrained environments.
  • Energy Efficient: Low coil power consumption reduces overall energy usage.
  • Cost Effective: Provides a balance of performance and price for moderate to high power switching needs.

Additional Details

This relay model operates with a 24VDC coil (024). It is critical to consult the official HongFa HF33F series datasheet for complete technical specifications. The datasheet will provide precise details on contact ratings (both current and voltage AC/DC), coil resistance, operate and release times, insulation resistance, and applicable safety certifications (e.g., UL, VDE, CQC). The ZS3F designation is important as it specifies the contact material and configuration, directly impacting the relay's suitability for specific load types. The datasheet also provides information on environmental operating conditions and mechanical dimensions.

You May Also Be Interested in

Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess