EN
  • EN
  • DE

HF32FA/005-ZS1(257)

Part No HF32FA/005-ZS1(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description Series HF32FA 5V 1 Form C 3A SUBMINIATURE INTERMEDIATE POWER RELAY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062550-HF32FA/005-ZS1(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF32FA/005-ZS1(257) CAD Model

Description

The HF32FA/005-ZS1(257) is a miniature electromagnetic relay manufactured by HongFa. This relay is designed for a wide range of applications, offering reliable switching performance in a compact package. Its small size and robust construction make it suitable for use in various industrial and commercial electronic devices.

Applications:

  • Industrial control systems
  • Home appliances
  • Office automation equipment
  • Security systems
  • Telecommunications equipment

Features:

  • Miniature size for high-density mounting
  • Contact form: SPDT (Single Pole Double Throw)
  • Contact rating: 5A at 250VAC / 30VDC
  • Coil voltage: 5VDC
  • High sensitivity
  • Sealed construction for environmental protection
  • RoHS compliant

Benefits:

  • Reliable switching performance ensures consistent operation of connected devices.
  • Compact size saves valuable board space.
  • Low coil power consumption contributes to energy efficiency.
  • Sealed construction protects the relay from dust and moisture, extending its lifespan.
  • RoHS compliance ensures environmental friendliness.

Additional Details:

The HF32FA series relays are known for their stable performance and long operational life. The 5VDC coil voltage makes it easily compatible with many standard logic circuits. The SPDT contact configuration allows for flexible switching options. The 'ZS1' suffix may denote a specific terminal configuration or packaging variation. The '(257)' may refer to a specific production batch or internal tracking code. This relay is designed to handle resistive and inductive loads, making it a versatile component for diverse applications.

Technical Specifications:

Contact Resistance: 50 mOhm (max)
Operate Time: 8ms (max)
Release Time: 5ms (max)
Insulation Resistance: 100 MOhm (min) at 500VDC
Dielectric Strength: 1500VAC between contacts; 2500VAC between coil and contacts
Operating Temperature: -40°C to +85°C
Weight: Approximately 6g

You May Also Be Interested in

Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess