EN
  • EN
  • DE

HF32F/005-HSLQ(257)

Part No HF32F/005-HSLQ(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HF32F Series 5 V SPST 1 Form A 10 A Subminiature Intermediate High Power Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Termination PCB
Throw Configuration SPST
Win Source Part Number 966036-HF32F/005-HSLQ(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF32F/005-HSLQ(257) CAD Model

Description

The HF32F/005-HSLQ(257) is a miniature electromagnetic power relay manufactured by HongFa. This relay is designed for a broad range of applications, offering reliable switching performance in a compact form factor. It is particularly well-suited for situations where space is limited and dependable operation is crucial.

Applications:

  • Home appliances: Used in washing machines, refrigerators, and microwave ovens for controlling power to various components.
  • HVAC systems: Employed in heating, ventilation, and air conditioning units for switching motors and other electrical loads.
  • Industrial control systems: Utilized in automated machinery and equipment for controlling actuators, sensors, and other devices.
  • Power supplies: Integrated into power supplies and adapters for switching and controlling voltage levels.
  • Lighting control systems: Used in smart lighting systems to control individual lights or zones.

Features:

  • Miniature size: Compact dimensions allow for high-density mounting on printed circuit boards.
  • High switching capacity: Capable of handling significant current and voltage loads.
  • Low coil power consumption: Reduces energy consumption and heat generation.
  • High insulation resistance: Provides reliable electrical isolation between the coil and contacts.
  • Long life expectancy: Designed for extended operational life, ensuring reliable performance over time.
  • RoHS compliant: Meets environmental regulations regarding hazardous substances.

Benefits:

  • Space saving: Its small size allows for more compact product designs.
  • Reliable performance: Ensures consistent and dependable switching operations.
  • Energy efficient: Low coil power consumption minimizes energy waste.
  • Safe operation: High insulation resistance protects against electrical hazards.
  • Cost effective: Offers a balance of performance and value.
  • Environmentally friendly: Complies with RoHS standards, reducing environmental impact.

Additional Details:

The HF32F series relays feature a sealed construction, providing protection against dust and moisture. The coil voltage is 5VDC. The contact arrangement is typically Single Pole Double Throw (SPDT). The relay's robust design ensures reliable operation even in demanding environments. It's frequently used in applications where a small footprint and high reliability are paramount. The (257) likely refers to a specific production batch or internal tracking code.

You May Also Be Interested in

Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Dell
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Glenair, Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess