EN
  • EN
  • DE

FQPF10NK50ZFP

Part No FQPF10NK50ZFP
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059721-FQPF10NK50ZFP
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FQPF10NK50ZFP CAD Model

Description

The FQPF10NK50ZFP is an N-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from ON Semiconductor (formerly Fairchild Semiconductor). It is designed for high voltage, high-speed switching applications, featuring a low gate charge and fast body diode recovery. This makes it suitable for use in a variety of power electronics applications.

Applications:

  • Switch-Mode Power Supplies (SMPS): Used as a switching element in SMPS, converting DC voltage levels efficiently.
  • Power Factor Correction (PFC): Employed in PFC circuits to improve the power factor of electronic devices.
  • Lighting Ballasts: Used in electronic lighting ballasts for fluorescent and LED lighting.
  • Induction Heating: Used in induction heating systems for efficient power switching.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems for power switching and control.

Features:

  • High Voltage Rating: Offers a high drain-source voltage (VDSS) rating, allowing it to withstand high voltages.
  • Low Gate Charge: Provides low gate charge (Qg), reducing switching losses and improving efficiency.
  • Fast Body Diode Recovery: Features fast body diode recovery, minimizing reverse recovery losses.
  • High Ruggedness: Designed for high ruggedness and reliability in demanding applications.
  • Avalanche Energy Rated: Designed to withstand avalanche breakdown, providing added protection against voltage transients.

Benefits:

  • Improved Efficiency: Low gate charge and fast body diode recovery contribute to higher overall system efficiency.
  • Enhanced Reliability: Avalanche rating and robust design ensure reliable operation in demanding environments.
  • Reduced Switching Losses: Low gate charge minimizes switching losses, improving thermal performance.
  • Simplified Design: Easy to integrate into various circuit designs, simplifying the development process.
  • Increased Power Density: High voltage rating and efficient switching enable high power density designs.

Technical Specifications: The FQPF10NK50ZFP typically features a drain-source voltage (VDSS) of 500V, a continuous drain current (ID) of 10A, a gate charge (Qg) of a few nanocoulombs, and a fast body diode recovery time. Refer to the ON Semiconductor datasheet for detailed specifications, including on-resistance, input capacitance, and thermal resistance. The package type is typically a TO-220F.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess