EN
  • EN
  • DE

HF115F/005-1HS1BF(257)

Part No HF115F/005-1HS1BF(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HF115F Series 5VDC 1 Form A Plastic Sealed Power Relay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 992418-HF115F/005-1HS1BF(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF115F/005-1HS1BF(257) CAD Model

Description

The HF115F/005-1HS1BF(257) is a miniature power relay manufactured by HongFa. This relay is designed for high-density PCB mounting and is suitable for various applications requiring reliable switching performance. It is commonly used in home appliances, industrial control, and telecommunications equipment.

Applications:

  • Home appliances
  • Industrial control equipment
  • Telecommunications equipment
  • Power supplies
  • Lighting control

Features:

  • Coil voltage: 5VDC
  • Contact form: 1 Form A (SPST-NO)
  • Switching capacity: 16A at 250VAC
  • Ultra-small size
  • High sensitivity
  • Environmental-friendly product (RoHS compliant)

Benefits:

  • Provides reliable switching for a wide range of applications.
  • Suitable for low-voltage control circuits.
  • High current carrying capability for demanding loads.
  • Enables high-density PCB mounting, saving space.
  • Requires minimal power for coil activation.
  • Complies with environmental regulations, reducing environmental impact.

Additional Details:

The HF115F/005-1HS1BF(257) relay is designed for through-hole PCB mounting. The contact material is AgSnO, ensuring good contact reliability. The insulation resistance is typically 100 MΩ at 500VDC. The operating temperature range is -40°C to +85°C. It meets UL, CUL, TUV, and CQC safety standards.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
Harris Corporation
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Panasonic
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Essentra Components
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess