EN
  • EN
  • DE

TIBPAL16R8-30MFKB

Part No TIBPAL16R8-30MFKB
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description Low-Power High-Performance Impact PAL Circuits 20-LCCC -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 25 MHz
Height 2.03 mm
Lead Free Contains Lead
Length 8.89 mm
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Pins 20
Operating Supply Voltage 5 V
Packaging Rail/Tube
Propagation Delay 30 ns
Radiation Hardening No
RoHS Compliant
Thickness 1.83 mm
Width 8.89 mm
Win Source Part Number 1022575-TIBPAL16R8-30MFKB
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TIBPAL16R8-30MFKB CAD Model

Description

Overview of TIBPAL16R8-30MFKB

The TIBPAL16R8-30MFKB is a high-performance, programmable array logic device from Texas Instruments, renowned for its reliability and versatility in various electronic applications. This product is part of the TIBPAL series, which stands for Texas Instruments Bipolar Programmable Array Logic, indicating that the device uses bipolar technology to deliver fast switching speeds and high output drive capabilities.

Key Features

  • Programmable Logic Device: The TIBPAL16R8-30MFKB is a programmable logic device (PLD) that can be customized to perform a wide range of logic functions, making it suitable for multiple applications in a single design.
  • High-Speed Performance: With a propagation delay of 30ns, this device is designed for applications that require high-speed operation.
  • Versatile I/O Architecture: The device features a flexible I/O architecture that allows for easy interfacing with other components in a system.
  • Monolithic Bipolar Construction: The use of monolithic bipolar construction ensures that the device can handle higher current levels and operate at faster speeds than CMOS counterparts.
  • Industry-Standard Package: The TIBPAL16R8-30MFKB comes in a standard package that is compatible with existing sockets and circuit boards, facilitating easy integration into existing designs.

Applications

The TIBPAL16R8-30MFKB is suitable for a variety of applications including, but not limited to:

  • Control systems
  • Communication systems
  • Signal processing
  • Automotive electronics
  • Industrial automation

Technical Specifications

Some of the technical specifications of the TIBPAL16R8-30MFKB include:

  • 16-pin metal flat package (MFK)
  • Operational temperature range of 0°C to 70°C
  • Supply voltage typically 5V
  • Low power consumption

Quality and Support

As a product of Texas Instruments, the TIBPAL16R8-30MFKB is backed by the company's commitment to quality and long-term reliability. Technical support and comprehensive documentation are available to assist with the design and implementation process.

You May Also Be Interested in

Lucent
Need more? Email Us
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess