EN
  • EN
  • DE

HF105F-4/024D-1HSTF(257)

Part No HF105F-4/024D-1HSTF(257)
Manufacturer HongFa
Catalog Custom Parts (E - I)
Description Power Relay, 24VDC Coil, 30Amp, 1 Form A Contact, QC, HF105F-4 Series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1187502-HF105F-4/024D-1HSTF(257)
Categories Custom Parts
Manufacturer HongFa
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HF105F-4/024D-1HSTF(257) CAD Model

Description

The HF105F-4/024D-1HSTF(257) is a miniature electromagnetic power relay manufactured by Hongfa. It is designed for various applications requiring reliable switching capabilities, particularly in automation, industrial control, and household appliances.

Applications

  • Home appliances (e.g., air conditioners, refrigerators, washing machines)
  • Industrial control systems
  • Automation equipment
  • Power supplies
  • Uninterruptible Power Supplies (UPS)
  • Renewable energy systems (e.g., solar inverters)
  • Automotive applications

Features

  • Miniature size
  • High switching capacity
  • Available in various coil voltages
  • High insulation strength
  • Long life expectancy
  • RoHS compliant
  • SPDT (Single Pole Double Throw) contact form

Benefits

  • Space-saving design
  • Reliable performance in demanding applications
  • Versatile for different voltage requirements
  • Safe operation due to high insulation
  • Reduced maintenance costs
  • Environmentally friendly
  • Offers flexibility in circuit design

Additional Details

This relay typically features a coil voltage of 24VDC, indicated by '024D' in the part number. The '4' likely denotes the number of poles. The '1HSTF' likely refers to specific constructional details and terminal type, and the '(257)' could be a manufacturing or date code. It offers a specific contact rating determining the maximum current and voltage it can switch safely. The insulation resistance between the coil and contacts is high, preventing electrical breakdown. The operational and release times are quick, ensuring rapid switching. The relay is designed to withstand vibration and shock, making it suitable for harsh environments. It meets safety standards such as UL, VDE, and CQC, guaranteeing quality and safety.

You May Also Be Interested in

Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Renesas Electronics America
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Rochester Electronics
Need more? Email Us
Fuji Electric
Lowest to $8.1612
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Holtek
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess