EN
  • EN
  • DE

9001KS57K5

Part No 9001KS57K5
Manufacturer Schneider Electric
Catalog Configurable Switch Components - Body
Description CONFIG SW BODY KEYLOCK NON-ILLUM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Requires Contact Block(s)
Type Momentary
Illumination Non-Illuminated
Actuator Type Keylock
(Select First, Then Apply Filters) Compatible Series Schneider, 30mm
Panel Cutout Dimensions 30mm (Round)
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1554962-9001KS57K5
Ultra Librarian 3D Model Ultra Librarian 9001KS57K5 CAD Model

Description

N

You May Also Be Interested in

Schneider Electric
CONFIG SW BODY SELECT NON-ILLUM
Need more? Email Us
Schneider Electric
CONFIG SW BODY SELECT NON-ILLUM
Need more? Email Us
Schneider Electric
CONFIG SW BODY MUSH PB NON-ILLUM
Need more? Email Us
Schneider Electric
CONFIG SW BODY SELECT NON-ILLUM
Need more? Email Us
Schneider Electric
CONFIG SW BODY MUSH PB NON-ILLUM
Need more? Email Us
Schneider Electric
CONFIG SW BODY PUSHBUTTON ILLUM
Need more? Email Us
Schneider Electric
CONFIG SW BODY PUSHBUTTON ILLUM
Need more? Email Us
Schneider Electric
CONFIG SW BODY KEYLOCK NON-ILLUM
Need more? Email Us
Schneider Electric
CONFIG SW BODY PUSHBUT NON-ILLUM
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess