EN
  • EN
  • DE
  • IT

SSCSHHT100MD4A3

Part No SSCSHHT100MD4A3
Manufacturer Honeywell
Catalog Pressure Sensors, Transducers
Description BRD MNT PRESSURE SENSORS  /  Pressure Sensor ±1.45PSI (±10kPa) Differential Male - 0.16" (3.94mm) Tube, Dual 12 b 4-SIP, Dual Ports, Same Side
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Pressure Sensors, Transducers
Mfr Honeywell Sensing and Productivity Solutions
Series TruStability® SSC
Package Bulk
Applications Board Mount
Pressure Type Differential
Operating Pressure ±1.45PSI (±10kPa)
Output Type I2C
Output 12 b
Accuracy ±0.25%
Voltage - Supply 3V ~ 3.6V
Port Size Male - 0.16" (3.94mm) Tube, Dual
Port Style Barbed
Features Amplified Output, Temperature Compensated
Termination Style PC Pin
Maximum Pressure ±20.31PSI (±140kPa)
Temperature Range - Operating -40°C ~ 85°C
Package / Case 4-SIP, Dual Ports, Same Side
Supplier Device Package 4-SIP
Base Product Number SSCSHHT
Standard Package 20
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 9026.20.4000
Win Source Part Number 1234619-SSCSHHT100MD4A3
Ultra Librarian 3D Model Ultra Librarian SSCSHHT100MD4A3 CAD Model

Description

The SSCSHHT100MD4A3 is a pressure sensor from Honeywell's TruStability® Silicon Ceramic (SSC) series. These sensors are designed for reliability and accuracy in a wide range of applications. This particular sensor is a high accuracy, high resolution, and media-isolated differential pressure sensor with a digital output.

Applications:

  • Medical: Spirometers, ventilators, CPAP machines, and oxygen concentrators.
  • HVAC: Building automation systems, variable air volume (VAV) systems, filter monitoring, and duct pressure measurement.
  • Industrial: Process control, pneumatic systems, and pressure transmitters.
  • Instrumentation: Analytical instruments, data loggers, and calibration equipment.
  • Environmental: Air flow measurement, leak detection, and differential pressure monitoring.

Features:

  • Pressure Range: ±100 mbar (±10 kPa, ±1.45 psi) differential
  • Media Isolated: Allows use with a variety of fluids and gases.
  • Digital Output: I²C or SPI interface for easy integration with microcontrollers.
  • High Accuracy: Provides precise and repeatable pressure readings.
  • High Resolution: Offers fine resolution for detecting small pressure changes.
  • Compensated: Temperature compensated for accurate measurements over a wide temperature range.

Benefits:

  • Versatile: Suitable for a wide range of applications due to its media isolation and high performance.
  • Easy Integration: Digital output simplifies connection to microcontrollers and other digital systems.
  • High Accuracy: Compensated output and high resolution ensure reliable performance across varying temperatures.
  • Durable: Robust design for long-term reliability in demanding environments.
  • Cost-Effective: Provides a balance of performance and value.

Additional Details:

The SSCSHHT100MD4A3 is a differential pressure sensor, which means it measures the difference in pressure between two ports. The media isolation feature protects the sensor from corrosive or conductive fluids and gases. The digital output provides a direct connection to microcontrollers, eliminating the need for external analog-to-digital converters. The sensor is internally temperature compensated, minimizing the effects of temperature variations on the output signal. This sensor is commonly used in applications that require accurate and reliable differential pressure measurements. The high accuracy and resolution make it ideal for sensitive applications where small pressure changes need to be detected. The digital output and robust design make it a popular choice for a variety of industrial and medical applications. The I²C or SPI interface needs to be correctly configured according to the datasheet.

You May Also Be Interested in

Honeywell
PRESSURE TRANSDUCER
Need more? Email Us
Honeywell
SENSOR 200PSIG 1/8\
Need more? Email Us
TE Connectivity
TRANSDUCER
Need more? Email Us
Honeywell
MLH ALL METAL PRESS SENSE -ATF
Need more? Email Us
Honeywell
SENSOR 0.87PSID 0.19\
Need more? Email Us
Honeywell
SENSOR 0.36PSIG 0.08\
Need more? Email Us
Honeywell
SENSOR AMP 500PSI 4-20MA OUT
Need more? Email Us
Honeywell
SENSOR 15PSIC 0.14\
Need more? Email Us
Honeywell
SENSOR 30PSIA 1/8\
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess