EN
  • EN
  • DE

NBPDANN001PGUNV

Part No NBPDANN001PGUNV
Manufacturer Honeywell
Catalog Pressure Sensors, Transducers
Description BRD MNT PRESSURE SENSORS / Pressure Sensor 0bar to 1bar Gage 4-Pin DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Honeywell Sensing and Productivity Solutions
Series NBP
Pressure Type Vented Gauge
Operating Pressure 1 PSI (6.89 kPa)
Output Type Wheatstone Bridge
Output 0 mV ~ 32.5 mV (5V)
Accuracy ±0.25%
Operating Supply Voltage 1.8 V ~ 12 V
Port Size Male - 0.75" (1.91mm) Tube
Port Style Barbed
Termination Style PC Pin
Maximum Pressure 10 PSI (68.95 kPa)
Operating Temperature Range -40°C ~ 125°C
Package 4-DIP (0.453", 11.50mm), Top Port
Win Source Part Number 790529-NBPDANN001PGUNV
Popularity Medium
Supply and Demand Status Limited
Family Name NBPDANN001BG
Introduction Date June 29, 2012
Country of Origin China, Mexico, United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian NBPDANN001PGUNV CAD Model

Description

The Honeywell Sensing and Productivity Solutions NBP series pressure sensor is designed to measure vented gauge pressure in various applications.

  • Supply Voltage: 1.8 V to 12 V
  • Output: 0 mV to 32.5 mV @ 5V
  • Accuracy: ±0.25%
  • Package: 4-DIP
  • Termination Style: Top Port
  • Port Size: Male 0.75"
  • Port Style: Barbed
  • Supply and Demand Status: Limited

You May Also Be Interested in

TE Connectivity
SENSOR 150PSI 1/4NPT W/CONN
Need more? Email Us
TE Connectivity
TRANSDUCER .5-4.5VDC 100# PRES
Need more? Email Us
Honeywell
SENSOR 30PSIG 0.08\
Need more? Email Us
Honeywell
SENSOR 1000PSIA COMP RATIO OUT
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 246.56PSIG 0.1V
Need more? Email Us
Honeywell
SENSOR 100PSIC M5 .225V
Need more? Email Us
Honeywell
SENSOR 1PSIG 0.08\
Need more? Email Us
Honeywell
SWITCH PRESSURE N.C. 2PSI
Need more? Email Us
Honeywell
SENSOR 300PSIA 1/8\
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess