EN
  • EN
  • DE

HMC1051Z

Part No HMC1051Z
Manufacturer Honeywell
Catalog Misc Products
Description 1 AND 2-AXIS MAGNETIC SENSORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Honeywell
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825004-HMC1051Z
Ultra Librarian 3D Model Ultra Librarian HMC1051Z CAD Model

Description

The Honeywell HMC1051Z is a three-axis magnetoresistive sensor designed for low-field magnetic sensing. It offers high sensitivity and accuracy, making it suitable for a wide range of applications. The HMC1051Z detects magnetic fields in three orthogonal axes (X, Y, and Z), allowing for precise measurement of magnetic field direction and magnitude.

Applications:

  • Navigation Systems: Used in compasses and navigation systems for determining heading and orientation.
  • Robotics: Employed in robots for orientation, localization, and magnetic anomaly detection.
  • Geomagnetic Surveying: Used for measuring the Earth's magnetic field for geological surveys and mapping.
  • Metal Detection: Used in metal detectors for detecting ferrous objects.
  • Industrial Automation: Provides feedback for position and orientation control in industrial equipment.

Features:

  • Three-Axis Sensing: Measures magnetic fields in three orthogonal axes (X, Y, and Z).
  • High Sensitivity: Detects weak magnetic fields with high precision.
  • Low Noise: Provides a clean signal with minimal noise interference.
  • Wide Magnetic Field Range: Operates over a broad range of magnetic field strengths.
  • Small Size: Compact package for easy integration into various systems.
  • Low Power Consumption: Energy-efficient operation for battery-powered applications.

Benefits:

  • Precise Magnetic Field Measurement: Enables accurate determination of magnetic field direction and magnitude.
  • Improved Navigation Accuracy: Enhances the accuracy of navigation systems and compasses.
  • Enhanced Robotics Capabilities: Allows robots to better understand their orientation and surroundings.
  • Reliable Metal Detection: Provides reliable detection of ferrous objects.
  • Simplified Integration: Compact size and low power consumption simplify system integration.

Additional Details:

The HMC1051Z is typically used with signal conditioning and processing circuitry to amplify and filter the sensor outputs. The sensor's sensitivity and offset characteristics may vary with temperature, so temperature compensation techniques may be required for high-accuracy applications. The datasheet provides detailed information about the sensor's electrical characteristics, sensitivity, and offset specifications. Calibration procedures are often necessary to achieve optimal performance. The HMC1051Z is sensitive to external magnetic interference, so proper shielding and placement are important considerations. Its magnetoresistive technology provides a robust and reliable method for detecting magnetic fields in various applications.

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2291 $56.0619
20+ $5.1111 $102.2220
31+ $4.9514 $153.4934
42+ $4.7917 $201.2514
54+ $4.6319 $250.1226
73+ $4.1528 $303.1544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess