EN
  • EN
  • DE

H324P

Part No H324P
Manufacturer Honeywell
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062761-H324P
Categories OEM Parts(F-I)
Manufacturer Honeywell
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian H324P CAD Model

Description

The Honeywell H324P is a pressure transducer. It is designed to convert pressure into an electrical signal, typically a voltage or current, that can be used for measurement and control purposes.

Applications

  • HVAC Systems: Monitoring and controlling pressure in heating, ventilation, and air conditioning systems.
  • Industrial Automation: Measuring pressure in various industrial processes, such as hydraulic and pneumatic systems.
  • Medical Devices: Used in medical equipment for monitoring pressure in respiratory systems and other applications.
  • Automotive Systems: Employed in automotive applications for monitoring pressure in braking systems, fuel systems, and engine management systems.
  • Aerospace: Utilized in aerospace applications for measuring altitude and pressure in aircraft systems.

Features

  • Piezoresistive Sensing Element: Utilizes a piezoresistive sensor to convert pressure into an electrical signal.
  • High Accuracy: Offers high accuracy and linearity for precise pressure measurement.
  • Wide Pressure Range: Available in various pressure ranges to suit different applications.
  • Temperature Compensation: Incorporates temperature compensation to minimize the effects of temperature variations on the output signal.
  • Compact Size: Features a compact and robust design for easy integration into various systems.
  • Various Output Options: Available with different output options, such as voltage, current, or digital signals.

Benefits

  • Precise Pressure Measurement: Provides accurate and reliable pressure measurements for improved process control.
  • Improved System Performance: Enhances the performance and efficiency of systems by providing accurate pressure feedback.
  • Increased Reliability: Robust design ensures reliable operation in harsh environments.
  • Easy Integration: Compact size and various output options simplify integration into existing systems.
  • Reduced Maintenance: Long-term stability minimizes the need for frequent recalibration and maintenance.

Additional Details

The H324P typically consists of a pressure-sensitive diaphragm that deflects under pressure. The deflection of the diaphragm causes a change in the resistance of the piezoresistive sensing element, which is then converted into an electrical signal. The transducer is often packaged in a rugged housing to protect it from environmental factors. Calibration and signal conditioning circuitry may be included to improve accuracy and stability. It's important to consult the datasheet for specific pressure ranges, accuracy specifications, and operating conditions.

You May Also Be Interested in

Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess