EN
  • EN
  • DE

24PCGFH6G

Part No 24PCGFH6G
Manufacturer Honeywell
Catalog Sensors, Transducers
Description SENSOR 250PSIC M5 .212V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, TransducersPressure Sensors, Transducers
Manufacturer Honeywell Sensing and Productivity Solutions
Series 24PC
Packaging Bulk
Part Status Active
Applications Board Mount
Pressure Type Compound
Operating Pressure ±250PSI (±1723.69kPa)
Output Type Wheatstone Bridge
Output 0 mV ~ 212 mV (10V)
Accuracy ±1%
Voltage - Supply 10V ~ 12V
Port Size Male - M5
Port Style Threaded
Termination Style PC Pin
Maximum Pressure ±500PSI (±3447.38kPa)
Operating Temperature -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 4-SIP Module
Base Product Number 24PCGFH
Ultra Librarian 3D Model Ultra Librarian 24PCGFH6G CAD Model

You May Also Be Interested in

TE Connectivity
HTU31D I.C 31D RH/T DGTL R5000 4
Lowest to $3.3655
Honeywell
SENSOR 15PSIA 0.08" 12BIT 8SMT
Lowest to $68.1818
Molex, LLC
TYPE A 2P BLK NBR GASKET
Need more? Email Us
Broadcom Limited
SENSOR OPTICAL FIB OPTIC POINT
Need more? Email Us
Taiwan Semiconductor
HIGH SENSITIVITY OMNI-POLAR HALL
Lowest to $2.4545
Phoenix Contact
SENSOR ACTUATOR BOX
Need more? Email Us
Sharp Microelectronics
MOD DUST SENSOR 5PIN QFN
Lowest to $7.1512
TE Connectivity
HTU31D I.C 31D RH/T DIGITAL R400
Need more? Email Us
Panasonic
MULTILAYER NTC CHIP THERMISTOR
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess