EN
  • EN
  • DE
  • IT

185PC05DH

Part No 185PC05DH
Manufacturer Honeywell
Catalog Pressure Sensors, Transducers
Description SENSOR 5PSID 0.2" 6V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr Honeywell Sensing and Productivity Solutions
Series 180PC
Package Bulk
Product Status Active
Pressure Type Differential
Operating Pressure 5PSI (34.47kPa)
Output Type Analog Voltage
Output 1 V ~ 6 V
Accuracy ±2%
Voltage - Supply 7V ~ 16V
Port Size Male - 0.2" (5mm) Tube, Dual
Port Style Barbless
Features -
Termination Style PC Pin
Maximum Pressure 20PSI (137.9kPa)
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 3-SIP Module
Supplier Device Package -
Base Product Number 185PC05
MSL Level 1 (Unlimited)
Win Source Part Number 1377351-185PC05DH
Ultra Librarian 3D Model Ultra Librarian 185PC05DH CAD Model

Description

The Honeywell Sensing and Productivity Solutions 180PC series is a pressure sensor.

  • Sensor Type: differential pressure sensor
  • Operating Pressure: 5PSI (34.47kPa)
  • Maximum Pressure: 20PSI (137.9kPa)
  • Voltage Supply Range: 7V to 16V
  • Output Signal: analog voltage signal ranging from 1V to 6V
  • Accuracy: ±2%
  • Termination Style: PC pin

You May Also Be Interested in

Honeywell
SENSOR 200PSIG 1/8\
Need more? Email Us
Honeywell
SENSOR 30PSIA 1/8\
Need more? Email Us
Honeywell
SENSOR 1PSIG 0.08\
Need more? Email Us
Amphenol
SENSOR 0.36PSID 0.08\
Need more? Email Us
Honeywell
SENSOR 1000PSIA COMP RATIO OUT
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 30PSIG 1/8\
Need more? Email Us
Honeywell
SWITCH PRESSURE N.O. 1PSI
Need more? Email Us
TE Connectivity
SENSOR 150PSI 1/4NPT W/CONN
Need more? Email Us
Honeywell
SENSOR AMP 3000PSI 1-5VDC OUT
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess