EN
  • EN
  • DE

C1812N221J302T

Part No C1812N221J302T
Manufacturer Holystone
Catalog Ceramic Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 992135-C1812N221J302T
Categories Ceramic Capacitors
Manufacturer Holystone
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C1812N221J302T CAD Model

Description

The C1812N221J302T is a ceramic capacitor manufactured by Holystone. It's a general-purpose capacitor designed for applications needing stable capacitance and reliable performance.

Applications

  • Bypass Capacitors: Filtering noise and ensuring a consistent voltage in electronic circuits.
  • Decoupling Capacitors: Providing localized energy storage near ICs to reduce voltage fluctuations.
  • Filtering Circuits: Attenuating specific frequencies in signal processing setups.
  • Timing Circuits: Dictating oscillation rates in timing-sensitive applications.
  • General-Purpose Applications: Suitable for scenarios requiring a stable and consistent capacitance.

Features

  • Ceramic Dielectric: Offers high stability and minimal energy loss.
  • Surface Mount Technology (SMT): Facilitates automated assembly on PCBs.
  • Specific Capacitance Value: 220pF (inferred from the part number).
  • Specific Voltage Rating: 300V (inferred from the part number).
  • Temperature Coefficient: Likely NP0 or C0G (low drift), but verification through the datasheet is essential.

Benefits

  • Stable Capacitance: The ceramic construction keeps capacitance changes minimal across temperature and voltage variations.
  • Low Losses: Reduces energy waste, enhancing circuit efficiency.
  • Compact Size: The SMT form factor is great for dense circuit designs.
  • Reliable Performance: Holystone's components are known for reliability.

Additional Details

Breaking down the part number, C indicates capacitor, 1812 specifies the case size (0.18 inch x 0.12 inch), N likely identifies the dielectric, 221 represents 220 pF capacitance (22 x 10^1 pF), J indicates a 5% tolerance, 302 indicates a 300V voltage rating, and T suggests tape and reel packaging. Refer to the Holystone datasheet for full specifications including temperature coefficient, insulation resistance, and ESR. Use proper soldering techniques during assembly. This is a Class 1 ceramic capacitor.

You May Also Be Interested in

TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess