EN
  • EN
  • DE

HT45R35V_52QFP

Part No HT45R35V_52QFP
Manufacturer Holtek
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1113467-HT45R35V_52QFP
Categories Custom Parts
Manufacturer Holtek
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HT45R35V_52QFP CAD Model

Description

The HT45R35V is an A/D type 8-bit high-performance RISC microcontroller designed and manufactured by Holtek. It is packaged in a 52-pin QFP (Quad Flat Package). This microcontroller integrates various features like A/D converter, timers, communication interfaces and I/O ports, making it suitable for a wide range of applications.

Applications:

  • Small appliances: Control and monitoring of various household appliances like coffee machines, blenders, and toasters.
  • Battery chargers: Management and control of charging cycles in battery charging circuits.
  • Remote controls: Encoding and transmitting control signals for various electronic devices.
  • Sensor interfaces: Acquisition and processing of data from various analog sensors.
  • Consumer electronics: Control and interfacing in various consumer electronic products.

Features:

  • Operating Voltage: Wide operating voltage range for versatile applications.
  • Flash Memory: Integrated Flash Memory for storing program code.
  • RAM: On-chip RAM for data storage and manipulation.
  • A/D Converter: Integrated high-resolution A/D converter for analog signal acquisition.
  • Timers: Multiple timers for timing control and event management.
  • Communication Interfaces: SPI and UART interfaces for serial communication.
  • I/O Ports: General-purpose I/O ports for interfacing with external devices.
  • Low Power Consumption: Designed for low power applications.
  • Interrupts: Supports multiple interrupt sources for real-time event handling.

Benefits:

  • Versatile: Suitable for a wide range of applications due to its integrated features.
  • High Performance: RISC architecture provides efficient instruction execution.
  • Easy to use: Simple instruction set and development tools make it easy to program.
  • Cost-effective: Provides a good balance of features and price.
  • Reliable: Designed for reliable operation in various environments.

Technical Specifications:

  • CPU Type: 8-bit RISC
  • Flash Memory: Varies depending on the specific model
  • RAM: Varies depending on the specific model
  • A/D Converter: 12-bit resolution
  • Timers: Multiple 8-bit and 16-bit timers
  • Communication Interfaces: SPI, UART
  • Operating Voltage: Typically 2.2V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Package: 52-pin QFP

The HT45R35V microcontroller, with its integrated A/D converter, timers, and communication interfaces, provides a complete solution for a wide array of embedded control applications. The 52QFP package allows for dense PCB designs. Holtek provides a comprehensive suite of development tools to support the design and programming of this microcontroller.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Hanrun
Lowest to $0.7534
Renesas Electronics America
IC AUDIO CODEC 8CH HD 5V 48-QFP / Audio, HD Interface 24 b 48-TQFP (7x7)
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Fluke Electronics
Mini Printer, 6500-2/6200-2 Pat Tester
Need more? Email Us
Intersil
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Hitachi, Ltd
x8 Fast Page Mode DRAM
Need more? Email Us
Renesas Electronics America
IC Clock Synthesizer 64-QFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess