EN
  • EN
  • DE

HT1621B-48SSOP

Part No HT1621B-48SSOP
Manufacturer Holtek
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Holtek
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825118-HT1621B-48SSOP
Ultra Librarian 3D Model Ultra Librarian HT1621B-48SSOP CAD Model

Description

The HT1621B-48SSOP is a memory mapping LCD driver manufactured by Holtek. This device is designed for driving LCD displays with a maximum of 128 patterns, making it suitable for various applications involving numeric or alphanumeric displays.

Applications:

  • LCD Display Panels: Used in various LCD display applications requiring alphanumeric or numeric information display.
  • Consumer Electronics: Employed in devices like digital thermometers, multimeters, and calculators.
  • Instrumentation: Utilized in instrumentation equipment for displaying measurement results.
  • Industrial Control Panels: Incorporated in industrial control panels for displaying process parameters.
  • Home Appliances: Used in appliances like microwave ovens and washing machines for displaying settings and status.

Features:

  • Memory Mapping LCD Driver: Simplifies LCD control by mapping display data to internal memory.
  • 128 Patterns (32x4): Supports up to 128 display patterns (32 segments x 4 commons).
  • Built-in Oscillator: Includes an internal oscillator, eliminating the need for an external clock source.
  • Serial Interface: Communicates with microcontrollers using a serial interface (e.g., SPI).
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.

Benefits:

  • Simplified LCD Control: Simplifies LCD control with its memory mapping architecture.
  • Reduced Component Count: Reduces component count with its built-in oscillator.
  • Easy Interface: Enables easy interface with microcontrollers using a serial interface.
  • Long Battery Life: Extends battery life in portable applications with its low power consumption.
  • Versatile Display Options: Supports a wide range of display options with its 128 pattern capacity.

Additional Details:

The HT1621B-48SSOP typically operates with a supply voltage of 2.4V to 5.2V. The serial interface can be configured for different communication speeds. The datasheet provides detailed specifications on timing characteristics, display patterns, and power consumption. Proper design considerations are necessary to ensure optimal display quality and reliability.

You May Also Be Interested in

American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess