EN
  • EN
  • DE

HT-7700B

Part No HT-7700B
Manufacturer Holtek
Catalog PMIC - Power Management - Specialized
Description IC SWITCH LINEAR DIMMER 8 DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Applications AC Dimmer Controller
Voltage - Supply 9V ~ 12V
Mounting Type Through Hole
Supplier Device Package 8-DIP
Ultra Librarian 3D Model Ultra Librarian HT-7700B CAD Model

Description

NULL

You May Also Be Interested in

Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Lowest to $72.1805
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess