The BS83B08-3 is an A/D Flash Type MCU (Microcontroller Unit) from Holtek. It is designed for applications that require analog-to-digital conversion capabilities along with general-purpose control functions. This microcontroller is particularly well-suited for use in small appliances, sensor interfaces, and various control systems.
Applications
- Small appliance control
- Sensor interface applications
- Remote control systems
- General purpose control systems
Features
- A/D Converter: Integrated analog-to-digital converter for interfacing with analog sensors.
- Flash Memory: On-chip flash memory for program storage and data retention.
- I/O Ports: Multiple programmable I/O ports for versatile interface options.
- Timer/Counters: Built-in timer and counter modules for timing and event counting.
- Low Power Consumption: Designed for low power operation, suitable for battery-powered applications.
Benefits
- Directly interface with analog sensors using the integrated A/D converter.
- Easy program updates with on-chip flash memory.
- Flexible interface options with programmable I/O ports.
- Precise timing control with the timer/counter modules.
- Extended battery life in portable applications due to the low power design.
Technical Specifications
Key specifications of the BS83B08-3 microcontroller include:
- Program Memory: Flash
- Data Memory: SRAM
- Operating Voltage: Typically 2.2V to 5.5V
- I/O Pins: Number varies depending on package
- A/D Resolution: Bits vary, typically 10-bit or 12-bit
- Package: Available in various packages such as DIP, SOP, and QFN
The BS83B08-3 MCU provides a cost-effective and versatile solution for various embedded control applications requiring analog input capabilities.