EN
  • EN
  • DE

BS812A-1

Part No BS812A-1
Manufacturer Holtek
Catalog Miscellaneous
Description Operating voltage: 2.2V~5.5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Holtek
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819696-BS812A-1
Ultra Librarian 3D Model Ultra Librarian BS812A-1 CAD Model

Description

The BS812A-1 is a single-chip 12-key capacitive touch key detector IC manufactured by Holtek Semiconductor. It's designed for use in a wide range of applications where capacitive touch sensing is required, replacing traditional mechanical buttons with a more modern and reliable touch interface.

Applications

  • Consumer electronics: remote controls, touch-sensitive lighting controls, and home appliances.
  • Industrial control panels: replacing mechanical buttons with a more robust and reliable touch interface.
  • Gaming devices: adding touch-sensitive controls to handheld gaming consoles.
  • Medical equipment: implementing touch-based user interfaces on medical devices.
  • Automotive applications: implementing touch controls in car dashboards and infotainment systems.

Features

  • 12 Touch Keys: Supports up to 12 individual capacitive touch keys.
  • Auto Calibration: Automatically adjusts sensitivity to compensate for environmental changes and variations in manufacturing.
  • Adjustable Sensitivity: Allows for fine-tuning of touch sensitivity to optimize performance for different applications.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • Digital Output: Provides a digital output signal indicating which keys are being touched.
  • Built-in Noise Filter: Integrated noise filter to minimize false triggering due to electrical noise.

Benefits

  • Improved Reliability: Eliminates mechanical wear and tear associated with traditional buttons, leading to increased product lifespan.
  • Modern Design: Allows for sleek and modern product designs with a clean and seamless user interface.
  • Enhanced User Experience: Provides a more intuitive and responsive user experience compared to mechanical buttons.
  • Reduced Manufacturing Costs: Can potentially reduce manufacturing costs by simplifying assembly and reducing the number of mechanical components.
  • Increased Design Flexibility: Offers greater design flexibility, allowing for more creative and innovative product designs.

Additional Details

The BS812A-1 operates at a low voltage and has a small package size for easy integration into various applications. It typically requires minimal external components, simplifying the design process. The touch sensitivity can be adjusted through external resistors or through the IC's internal configuration. Holtek provides comprehensive documentation and application notes to support designers in implementing the BS812A-1 in their products. Refer to the official datasheet for detailed specifications, application circuits, and programming information.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2302 $50.6440
530+ $0.1889 $100.1170
820+ $0.1830 $150.0600
1,130+ $0.1771 $200.1230
1,465+ $0.1712 $250.8080
1,955+ $0.1535 $300.0925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,730 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess