EN
  • EN
  • DE

ARF06040R5

Part No ARF06040R5
Manufacturer Hoffman Enclosures, Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088023-ARF06040R5
Categories OEM Parts(A-B)
Manufacturer Hoffman Enclosures, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ARF06040R5 CAD Model

Description

The ARF06040R5 is a filter fan, specifically a Rittal Fan Filter, offered by Hoffman Enclosures, Inc. These filter fans are crucial components used to maintain a clean and cool environment inside electrical enclosures, preventing overheating and the ingress of dust and debris, which can damage sensitive electronic equipment.

Applications:

  • Electrical Enclosures: Primarily used in electrical enclosures housing sensitive electronic components.
  • Control Panels: Installed in control panels to dissipate heat generated by PLCs, drives, and other control devices.
  • Server Cabinets: Used to provide supplemental cooling in server cabinets.
  • Industrial Automation Equipment: Integrated into automation equipment to maintain optimal operating temperatures.
  • Telecommunications Equipment: Employed in telecom enclosures to ensure reliable operation of communication systems.

Features:

  • Filter Media: Equipped with a filter to capture dust and particulate matter, preventing them from entering the enclosure.
  • High Airflow: Designed to provide sufficient airflow to remove heat effectively.
  • Easy Filter Replacement: Facilitates quick and convenient filter replacement without requiring specialized tools.
  • Durable Construction: Constructed from robust materials to withstand harsh industrial environments.
  • Low Noise Operation: Designed to operate with minimal noise levels, ensuring a comfortable working environment.
  • Compact Design: Allows for easy integration into enclosures with limited space.

Benefits:

  • Protects Sensitive Equipment: Prevents overheating and contamination, extending the lifespan of electronic components.
  • Reduces Downtime: Minimizes equipment failures caused by heat and dust, reducing downtime and maintenance costs.
  • Improves System Performance: Maintains optimal operating temperatures, ensuring reliable system performance.
  • Extends Equipment Lifespan: Protects components from damage, extending their lifespan and reducing replacement costs.
  • Easy Maintenance: Simple filter replacement ensures easy maintenance and prolonged filter fan functionality.

Additional Details:

The ARF06040R5 filter fan typically has specific dimensions and airflow ratings. Voltage requirements and power consumption vary based on the model. The filter material and construction are selected for optimal dust capture and durability. They often include a grille or guard to protect the fan blades. It is important to replace the filter regularly to ensure effective cooling and protection, as a clogged filter will reduce airflow and increase the risk of overheating. Consider the ambient temperature and the heat generated inside the enclosure when selecting a filter fan to ensure it provides adequate cooling capacity. The protection class rating is also essential to take into account.

You May Also Be Interested in

Kemet
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ADI Electronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess