EN
  • EN
  • DE

29410100SP

Part No 29410100SP
Manufacturer Hoffman Enclosures, Inc.
Catalog OEM Parts (0 - 9)
Description Coil Rfg Cond
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1088207-29410100SP
Categories OEM Parts(0-9)
Manufacturer Hoffman Enclosures, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 29410100SP CAD Model

Description

The 29410100SP is a component manufactured by Hoffman Enclosures, Inc., likely related to their line of electrical enclosures. While detailed specifics about this exact part number are limited, context suggests it's an accessory or replacement part associated with Hoffman's enclosure systems. These enclosures are designed to protect sensitive electrical and electronic equipment from harsh environmental conditions, including dust, water, and corrosion. Given the manufacturer, 29410100SP could be a specific door latch, hinge, panel, or sealing component designed for a particular Hoffman enclosure model.

Applications

  • Industrial Automation Systems
  • Telecommunications Infrastructure
  • Power Distribution Panels
  • Control Panels in Manufacturing Plants
  • Outdoor Electrical Installations

Features

  • Durable Construction: Built to withstand harsh industrial environments.
  • Protective Coating: Designed to resist corrosion and maintain integrity over time.
  • Precise Fit: Engineered for seamless integration with compatible Hoffman enclosures.
  • Reliable Performance: Ensures long-lasting functionality in demanding applications.
  • Easy Installation: Designed for straightforward mounting and replacement.

Benefits

  • Maintains Enclosure Integrity: Ensures the enclosure continues to provide reliable protection for internal components.
  • Reduces Downtime: Facilitates quick replacement of damaged or worn parts, minimizing disruptions to operations.
  • Extends Enclosure Lifespan: Helps maintain the enclosure's structural integrity, prolonging its overall service life.
  • Enhances Safety: Contributes to a secure and reliable electrical system, reducing the risk of hazards.
  • Cost-Effective Solution: Provides a practical and affordable way to maintain and repair Hoffman enclosures.

Additional Details

Given its likely role as an enclosure component, the 29410100SP would be manufactured to meet industry standards for environmental protection and safety. The material composition would likely be either steel, stainless steel, or aluminum, with a protective coating to prevent corrosion. Compatibility with specific Hoffman enclosure models is crucial, so users should verify the part's suitability before purchasing. Proper installation is also essential to ensure the component functions correctly and the enclosure's protective properties are maintained.

You May Also Be Interested in

Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess