EN
  • EN
  • DE

HMC219MS8E

Part No HMC219MS8E
Manufacturer Hittite
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1176443-HMC219MS8E
Categories Custom Parts
Manufacturer Hittite
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC219MS8E CAD Model

Description

The HMC219MS8E is a GaAs MMIC SPDT (Single Pole Double Throw) switch from Hittite Microwave Corporation (now Analog Devices). This switch is designed for a variety of RF and microwave applications, offering high isolation and low insertion loss in a compact package.

Applications

  • Wireless Communications: Used in cellular base stations and wireless infrastructure for signal routing.
  • Test and Measurement Equipment: Employed in automated test systems for signal switching.
  • Satellite Communications: Utilized in satellite transceivers for switching between transmit and receive paths.
  • Radar Systems: Implemented in radar front-ends for signal management.
  • Microwave Radios: Found in microwave communication systems for path selection.

Features

  • Low Insertion Loss: Minimizes signal attenuation, improving signal strength.
  • High Isolation: Reduces signal leakage between ports, ensuring signal integrity.
  • Fast Switching Speed: Enables rapid switching between signal paths.
  • Single Positive Supply Voltage: Simplifies power supply requirements.
  • 8-Lead MSOP Package: Compact size allows for easy integration into space-constrained applications.

Benefits

  • Improved System Performance: Low insertion loss and high isolation contribute to better signal quality and overall system performance.
  • Simplified Design: Single positive supply voltage simplifies circuit design and reduces component count.
  • Reduced Size and Weight: The compact MSOP package allows for smaller and lighter system designs.
  • Increased Reliability: Robust design ensures reliable operation in demanding environments.
  • Cost-Effective Solution: Provides a high-performance switching solution at a competitive price point.

Additional Details

The HMC219MS8E typically operates over a broad frequency range (the exact range is specified in the datasheet). It requires a single positive supply voltage, which simplifies power supply design. The switch is housed in an 8-lead MSOP (Mini Small Outline Package) for surface mount assembly. It is designed to handle moderate RF power levels. The operating temperature range usually spans from -40°C to +85°C. Detailed performance specifications, including frequency range, insertion loss, isolation, and switching speed, are available in the device datasheet.

You May Also Be Interested in

Renesas Electronics America
IC Clock Synthesizer 64-QFP
Need more? Email Us
HongFa
HF105F-1 Series 40A 5VDC 1 form C Mini High Power Relay
Need more? Email Us
Azoteq (Pty) Ltd
3 Ch. Capacitive Touch Sensor Wi
Lowest to $2.8889
Fluke Electronics
Mini Printer, 6500-2/6200-2 Pat Tester
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Lowest to $9.3844
Samtec Inc.
CONN HEADER SMD 14POS 1.27MM / Connector Header Surface Mount 14 position 0.050" (1.27mm)
Need more? Email Us
Intel
EPM7032SLI44-10 Altera
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Lowest to $0.0425
Lattice Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7743 $63.8715
12+ $10.4816 $125.7792
18+ $10.1548 $182.7864
24+ $9.8267 $235.8408
31+ $9.4987 $294.4597
41+ $8.5170 $349.1970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess