EN
  • EN
  • DE

RCV5707BH-F

Part No RCV5707BH-F
Manufacturer Hitachi, Ltd
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 291544-RCV5707BH-F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RCV5707BH-F CAD Model

Description

The RCV5707BH-F is a receiver IC manufactured by Hitachi, Ltd. This component is designed for use in a variety of communication and signal processing applications, offering robust performance and reliability.

Applications:

  • Satellite receivers: Used in the demodulation and decoding of satellite TV and radio signals.
  • Cable TV tuners: Integrated into cable TV set-top boxes for channel selection and signal processing.
  • Wireless communication systems: Applied in the receiver sections of wireless devices for signal reception and data recovery.
  • Test and measurement equipment: Utilized in signal analyzers and spectrum analyzers for accurate signal capture.
  • Audio/Video receivers: Implemented in AV receivers to process and decode audio and video signals.

Features:

  • High sensitivity: Enables the detection of weak signals, enhancing overall system performance.
  • Low noise figure: Minimizes noise interference, ensuring clear and accurate signal reception.
  • Wide dynamic range: Accommodates a broad range of input signal levels without distortion.
  • Integrated AGC (Automatic Gain Control): Maintains a stable output signal level, compensating for variations in input signal strength.
  • Low power consumption: Reduces energy usage and extends battery life in portable devices.

Benefits:

  • Improved signal quality: Delivers clearer and more reliable reception in various applications.
  • Enhanced system performance: Increases the overall efficiency and effectiveness of communication systems.
  • Reduced system cost: Integrates multiple functions into a single chip, lowering component count and board space.
  • Simplified design: Facilitates easier integration into existing systems.
  • Greater reliability: Provides stable and consistent performance over a long lifespan.

Additional Details:

The RCV5707BH-F typically operates within a specified frequency range suitable for its target applications. It may require external components such as filters and amplifiers to optimize performance. Consult the datasheet for detailed specifications, including voltage requirements, pin configurations, and performance characteristics.

You May Also Be Interested in

AMCC
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Zilog
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess