EN
  • EN
  • DE

HZM6.8ZWATR

Part No HZM6.8ZWATR
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Zener Voltage 6.735 V
Win Source Part Number 1063895-HZM6.8ZWATR
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HZM6.8ZWATR CAD Model

Description

The HZM6.8ZWATR is a Zener diode manufactured by Hitachi, Ltd. It is designed to provide precise voltage regulation and overvoltage protection in various electronic circuits. This diode is particularly useful for applications where a stable reference voltage is needed or where sensitive components need to be protected from voltage spikes.

Applications:

  • Voltage regulation in power supplies: Provides a stable output voltage, protecting connected devices from voltage fluctuations.
  • Overvoltage protection: Safeguards sensitive electronic components from damage caused by voltage surges.
  • Clipping circuits: Limits the voltage of a signal to a specific level.
  • Voltage shifting: Shifts the DC level of a signal.
  • Reference voltage generation: Generates a stable reference voltage for comparators and other circuits.

Features:

  • Precise 6.8V Zener Voltage: Provides a stable and accurate Zener voltage for reliable voltage regulation.
  • High Surge Current Capability: Withstands high surge currents, offering robust protection against transient voltage events.
  • Low Reverse Leakage Current: Minimizes current leakage in the reverse direction, enhancing efficiency.
  • Small Surface Mount Package: Comes in a compact surface mount package for space-saving designs.
  • Fast Response Time: Quickly responds to voltage transients, providing effective suppression.

Benefits:

  • Ensures stable voltage regulation: Maintains a constant voltage output, improving the reliability of electronic circuits.
  • Protects sensitive components: Prevents damage from overvoltage conditions, extending the lifespan of electronic devices.
  • Improves circuit performance: Enhances the overall performance and stability of electronic systems.
  • Reduces component count: Can replace more complex voltage regulation circuits, saving space and cost.
  • Offers long-term reliability: Provides dependable performance over an extended lifespan.

Technical Specifications:

The HZM6.8ZWATR features a Zener voltage of 6.8V. It is designed to handle a specified surge current, and has a low reverse leakage current to minimize power loss. Always refer to the official datasheet for precise electrical characteristics, temperature ratings, and package dimensions.

You May Also Be Interested in

Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess