Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 1182597-HVC131
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HVC131 CAD Model

Description

The HVC131 is a silicon epitaxial planar variable capacitance diode designed for use in various high-frequency applications. This diode exhibits excellent linearity and a high capacitance ratio, making it suitable for voltage-controlled oscillators (VCOs), electronic tuning circuits, and FM modulators. Its low series resistance ensures minimal signal loss, and its compact package allows for efficient integration into space-constrained designs.

Applications:

  • Voltage-Controlled Oscillators (VCOs): Used for frequency generation in communication systems.
  • Electronic Tuning Circuits: Employed in radio receivers and other tunable devices.
  • FM Modulators: Facilitates the modulation of signals in FM transmitters.
  • Automatic Frequency Control (AFC) Circuits: Helps maintain a stable frequency in various electronic devices.

Features:

  • High Capacitance Ratio: Provides a wide tuning range for oscillator and filter applications.
  • Low Series Resistance: Minimizes signal loss and improves circuit performance.
  • Excellent Linearity: Ensures accurate and predictable tuning characteristics.
  • Silicon Epitaxial Planar Structure: Offers stable and reliable performance.
  • Compact Package: Enables efficient use of board space.

Benefits:

  • Improved Frequency Control: The high capacitance ratio allows for precise frequency adjustments in VCOs and tuning circuits.
  • Enhanced Signal Quality: Low series resistance minimizes signal attenuation, resulting in clearer and more robust signals.
  • Stable Performance: The silicon epitaxial planar structure ensures consistent and reliable operation over a wide range of conditions.
  • Simplified Circuit Design: The diode's characteristics facilitate straightforward integration into various circuit topologies.
  • Reduced Power Consumption: Efficient performance helps minimize overall power consumption in portable devices.

The HVC131's specifications include a capacitance range (e.g., 2.5 to 7.5 pF), a high Q-factor, and a low reverse leakage current. It operates effectively within specified voltage and temperature ranges, typically -55°C to +125°C. This varactor diode is commonly supplied in a small surface-mount package, such as a SOD-323 or similar, making it suitable for automated assembly processes and high-density circuit boards.

You May Also Be Interested in

Vishay
DIODE SCHOTTKY 40V 1A MICROSMP
Lowest to $0.0479
ECAD model for MSS1P4HM3_A/H
GOOD-ARK Electronics
RECTIFIER, SCHOTTKY, 5A, 40V, DO
Lowest to $0.1742
ECAD model for SK54A
GOOD-ARK Electronics
RECTIFIER, SCHOTTKY, 3A, 100V, D
Lowest to $0.1888
ECAD model for SK3BB
Panjit
SOD-123FL, SKY
Need more? Email Us
ECAD model for MBR1020LL_R1_00001
S8G
DIOTEC Electronics Corporation
DIODE GEN PURP 400V 8A SMC
Lowest to $0.0896
ECAD model for S8G
GeneSiC Semiconductor
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 35V 75A DO5
Need more? Email Us
ECAD model for MBR7535
Vishay
High-Voltage Trench MOS Barrier Schottky Rectifier Ultra Low VF = 0.446 V at IF = 5 A | DIODE SCHOTTKY 100V 20A TO262AA
Need more? Email Us
ECAD model for VI20100S-E3/4W
Comchip Technology
DIODE SCHOTTKY 60V 5A DO214AC
Lowest to $0.5092
ECAD model for ACDBA560-HF
Taiwan Semiconductor
DIODE SCHOTTKY 40V 3A DO214AA
Lowest to $0.0397
ECAD model for SK34B

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5202 $52.0200
235+ $0.4268 $100.2980
365+ $0.4135 $150.9275
500+ $0.4002 $200.1000
650+ $0.3868 $251.4200
870+ $0.3468 $301.7160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 76,000 pieces
MOQ: 100 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention