EN
  • EN
  • DE

HN58C256AP-10

Part No HN58C256AP-10
Manufacturer Hitachi, Ltd
Catalog Memory
Description 256k EEPROM (32-kword x 8-bit) Ready/Busy and RES function (HN58C257A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 1181634-HN58C256AP-10
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HN58C256AP-10 CAD Model

Description

The HN58C256AP-10 is a 262,144-bit (256K) Electrically Erasable Programmable Read-Only Memory (EEPROM) organized as 32,768 words by 8 bits, manufactured by Hitachi. This EEPROM allows individual bytes to be erased and reprogrammed electrically, offering flexibility in data storage applications.

Applications:

  • Data Storage: For storing configuration data, calibration data, and user preferences in various electronic devices.
  • Embedded Systems: Retaining settings and parameters in embedded systems like industrial control equipment and medical devices.
  • Smart Cards: Storing user data and application code in smart card applications.
  • Consumer Electronics: Storing settings in devices like TVs, radios, and other consumer electronics.
  • Automotive Electronics: Storing configuration data and calibration parameters in automotive systems.

Features:

  • 256Kbit Capacity: Offers 262,144 bits of non-volatile storage.
  • Organized as 32,768 x 8: Organized in a way to store 32,768 bytes.
  • Electrically Erasable: Enables byte-by-byte erase and reprogramming without the need for UV light.
  • Fast Access Time: Features a 100ns access time for rapid data retrieval.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered devices.
  • TTL Compatible: Interfaces easily with TTL logic.
  • Single 5V Supply: Operates from a single 5V power supply.

Benefits:

  • Flexible Data Storage: Allows for frequent and easy updates to stored data.
  • Non-Volatile: Data retention without power ensures data integrity.
  • Low Power: Suitable for battery-operated and low-power applications.
  • Easy Integration: TTL compatibility simplifies the integration process into digital circuits.
  • Reliable Operation: Provides reliable non-volatile data storage.

Additional Details:

The HN58C256AP-10 typically comes in a DIP or SOP package. It requires specific control signals for read, write, and erase operations. The endurance of the EEPROM, measured in erase/write cycles, is a critical parameter to consider in applications involving frequent data updates. Proper power supply decoupling is recommended to minimize noise and ensure reliable operation. This EEPROM is suitable for applications requiring non-volatile data storage with the ability to update data electrically.

You May Also Be Interested in

Microchip Technology
Lowest to $29.2500
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,920 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess