EN
  • EN
  • DE

HN29W25611ST80

Part No HN29W25611ST80
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1025714-HN29W25611ST80
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HN29W25611ST80 CAD Model

Description

The Hitachi HN29W25611ST80 is a 256K-bit CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) device. This type of memory is non-volatile, meaning it retains its data even when power is removed. It's designed for applications that require frequent data updates and reliable storage.

Applications

  • Industrial Control Systems: Used for storing configuration data, calibration parameters, and operating parameters.
  • Automotive Electronics: Employed in engine control units (ECUs) for storing engine maps, diagnostic codes, and other critical data.
  • Consumer Electronics: Found in devices like set-top boxes, TVs, and audio equipment for storing firmware, user settings, and channel information.
  • Telecommunications Equipment: Used in network devices for storing configuration information, routing tables, and network parameters.
  • Medical Devices: Applied in medical equipment for storing patient data, calibration settings, and diagnostic information.

Features

  • 256K-bit Capacity: Provides a storage capacity of 256 kilobits (32 kilobytes).
  • CMOS Technology: Utilizes CMOS technology for low power consumption and high noise immunity.
  • Electrically Erasable and Programmable: Allows data to be erased and reprogrammed electrically, enabling in-system updates.
  • Fast Access Time: Offers fast read and write access times for efficient data retrieval and storage.
  • Wide Operating Voltage Range: Supports a wide range of operating voltages for flexible integration into different systems.
  • High Endurance: Designed for a high number of erase/write cycles, ensuring long-term reliability.
  • Data Retention: Retains data for an extended period, even when power is removed.
  • Serial Interface: Typically communicates using a serial interface (e.g., SPI or I2C) for simplified integration with microcontrollers.

Benefits

  • Non-Volatile Data Storage: Ensures data retention even when power is lost, preventing data corruption or loss of configuration.
  • In-System Programmability: Allows firmware updates and configuration changes to be made without removing the device from the system.
  • Low Power Consumption: Reduces energy consumption in battery-powered devices, extending battery life.
  • High Reliability: Provides reliable data storage with high endurance and data retention capabilities.
  • Flexibility: Offers flexible integration into a wide range of systems due to its wide operating voltage range and serial interface.
  • Cost-Effective Solution: Provides a cost-effective solution for non-volatile data storage in various applications.

Additional Details

The Hitachi HN29W25611ST80 EEPROM is often used in embedded systems where non-volatile memory is required for storing critical data and configuration parameters. Its electrical erasability and programmability make it ideal for applications that require frequent updates or remote configuration. The device's robust design and high endurance ensure long-term reliability, making it suitable for demanding industrial and automotive environments. The compact size and serial interface simplify integration with microcontrollers and other system components. This EEPROM plays a crucial role in ensuring the correct operation and configuration of the systems in which it is employed, by persistently storing operational parameters and data needed by the embedded system to function correctly after power cycling.

You May Also Be Interested in

Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess