EN
  • EN
  • DE

HN27C512G-17

Part No HN27C512G-17
Manufacturer Hitachi, Ltd
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1112225-HN27C512G-17
Categories Custom Parts
Manufacturer Hitachi, Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HN27C512G-17 CAD Model

Description

The HN27C512G-17 is a high-speed, 512K-bit electrically erasable and programmable read-only memory (EEPROM) manufactured by Hitachi, Ltd. This memory chip is designed for applications requiring non-volatile storage with fast access times and in-system programmability.

Applications:

  • Embedded systems requiring non-volatile storage.
  • Industrial control equipment.
  • Telecommunications equipment.
  • Data logging applications.
  • Boot ROMs in various electronic devices.

Features:

  • High-speed access time: 170ns access time ensures quick data retrieval.
  • 512K-bit capacity: Provides ample storage for program code and data.
  • Electrically erasable and programmable: Allows for in-system reprogramming, eliminating the need for physical chip replacement.
  • Single 5V power supply: Simplifies power supply requirements.
  • Low power consumption: Reduces energy usage in battery-powered applications.
  • TTL compatible inputs and outputs: Enables easy interfacing with other TTL-based components.
  • JEDEC standard pinout: Facilitates drop-in replacement in compatible systems.

Benefits:

  • Fast data access: Improves system performance due to quick retrieval of stored data.
  • Flexibility: Allows for easy program updates and modifications without removing the chip.
  • Cost-effective: Reduces maintenance costs by enabling remote reprogramming.
  • Easy integration: TTL compatibility simplifies the design process and reduces the need for complex interface circuitry.
  • Reliable data storage: EEPROM technology ensures data retention even when power is removed.

Additional Details:

The HN27C512G-17 operates from a single 5V power supply and features TTL-compatible inputs and outputs. The device is available in a JEDEC standard pinout, making it easy to integrate into existing systems. The EEPROM offers a high level of data retention, ensuring data integrity even after extended periods of power loss. The device's fast access time and low power consumption make it suitable for a wide range of applications.

You May Also Be Interested in

Crouse-Hinds
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Panasonic
Need more? Email Us
Holtek
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Fastrax
Lowest to $32.6415
Renesas Electronics America
Lowest to $0.9794

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess