EN
  • EN
  • DE

HN27C101G-20

Part No HN27C101G-20
Manufacturer Hitachi, Ltd
Catalog Custom Parts (E - I)
Description French Electronic Distributor since 1988
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
RoHS Compliant
Win Source Part Number 1219894-HN27C101G-20
Categories Custom Parts
Manufacturer Hitachi, Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HN27C101G-20 CAD Model

Description

The HN27C101G-20 is a high-speed, low-power CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by Hitachi, Ltd. This memory device is designed for applications requiring non-volatile storage of data and program code. Its CMOS technology ensures minimal power consumption, making it suitable for battery-powered or energy-sensitive systems. The -20 in the part number indicates a specific access time.

Applications:

  • Microcontroller program storage: The HN27C101G-20 can store the firmware or operating code for microcontrollers used in various embedded systems.
  • Data logging systems: This EPROM can be employed in data loggers to retain recorded information even when power is lost.
  • Industrial control equipment: It can be used in industrial controllers to store configuration parameters and control algorithms.
  • Consumer electronics: The HN27C101G-20 may find use in certain consumer devices requiring non-volatile memory for settings or data.
  • Instrumentation: Used in test and measurement equipment to store calibration data and program settings.

Features:

  • High-speed access: The -20 suffix indicates a fast access time, enabling quick data retrieval.
  • Low power consumption: CMOS technology minimizes power requirements, extending battery life in portable applications.
  • Non-volatile storage: Data is retained even when power is removed, ensuring data integrity.
  • UV erasable: The memory can be erased using ultraviolet light, allowing for reprogramming.
  • Industry-standard packaging: Available in standard DIP or other packages for ease of integration.

Benefits:

  • Reliable data retention: Ensures that critical data and program code are not lost during power outages.
  • Reduced power consumption: Extends battery life in portable devices and minimizes overall system power requirements.
  • Fast data access: Enables rapid retrieval of stored information, improving system performance.
  • Reprogrammability: Allows for easy updates and modifications to stored data or program code.
  • Easy integration: Standard packaging simplifies the design and manufacturing process.

Additional Details:

The HN27C101G-20 typically requires a 5V power supply for operation. Its storage capacity is usually 1 Mbit. Erasure is achieved by exposing the device to UV light of a specific wavelength and intensity for a specified duration. Programming is typically done using specialized EPROM programmers. Consult the Hitachi datasheet for detailed specifications, including timing diagrams, voltage levels, and programming procedures. The operating temperature range and storage temperature range are also important considerations for ensuring reliable operation and longevity of the device.

You May Also Be Interested in

Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Panasonic
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Fastrax
Lowest to $32.6415
Holtek
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess