EN
  • EN
  • DE

HN27128AG-25

Part No HN27128AG-25
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Description DIP 28P Pulls Programed W/label Window 12PCS/TUBE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063285-HN27128AG-25
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HN27128AG-25 CAD Model

Description

The HN27128AG-25 is a 128K (16K x 8) bit Electrically Programmable Read Only Memory (EPROM) manufactured by Hitachi. EPROMs are a type of non-volatile memory that can be programmed and erased using ultraviolet light. The "-25" likely denotes an access time of 250ns.

Applications

  • Embedded Systems: Used to store firmware and boot code in embedded systems.
  • Industrial Control Systems: Implemented in industrial control systems to store configuration data and program logic.
  • Telecommunications Equipment: Found in telecommunications equipment to store network protocols and operating parameters.
  • Instrumentation: Used in test and measurement equipment to store calibration data and measurement routines.
  • Early Personal Computers: Historically used in older computer systems for storing BIOS and other system-level code.

Features

  • 128K Bit Capacity: Provides 128 kilobits (16 kilobytes) of non-volatile memory storage.
  • UV Erasable: Can be erased using ultraviolet light and reprogrammed.
  • Fast Access Time: Offers a relatively fast access time of 250ns (nanoseconds).
  • Single 5V Power Supply: Operates on a single 5-volt power supply.
  • TTL Compatible: Compatible with TTL (Transistor-Transistor Logic) circuitry.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Reprogrammable: Allows for updates and modifications to the stored data.
  • Easy to Interface: Simple interface to microprocessors and other digital circuits.
  • Cost-Effective: Provides a cost-effective solution for storing firmware and configuration data.
  • Reliable Data Storage: Offers reliable data storage in a variety of environments.

Additional Details

The HN27128AG-25 is typically housed in a ceramic DIP (Dual In-line Package) with a quartz window for UV erasure. The erasure process requires exposing the chip to a UV light source for a specified amount of time, typically 20-30 minutes. After erasure, the chip can be reprogrammed using an EPROM programmer. The programming process involves applying specific voltages to the chip's pins according to the manufacturer's specifications.

EPROMs are gradually being replaced by EEPROMs (Electrically Erasable Programmable Read-Only Memory) and Flash memory in many applications, as these newer technologies offer in-circuit programmability and faster erase times. However, EPROMs are still used in some legacy systems and specialized applications.

You May Also Be Interested in

Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess