EN
  • EN
  • DE

HM62W16256BLTT-5

Part No HM62W16256BLTT-5
Manufacturer Hitachi, Ltd
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1221816-HM62W16256BLTT-5
Categories Custom Parts
Manufacturer Hitachi, Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HM62W16256BLTT-5 CAD Model

Description

The HM62W16256BLTT-5 is a high-speed, low-power 16Mbit static RAM (SRAM) manufactured by Hitachi, Ltd (now Renesas Electronics). Organized as 256K x 16 bits, this SRAM is designed for applications demanding fast access times and minimal power consumption, making it well-suited for embedded systems, portable devices, and other high-performance applications.

Applications

  • Embedded Systems: Used as primary memory or cache memory in various embedded systems requiring high-speed data access.
  • Portable Devices: Employed in battery-powered devices like handheld computers, digital cameras, and personal digital assistants (PDAs).
  • Industrial Control Systems: Integrated into industrial automation equipment, programmable logic controllers (PLCs), and process control systems where real-time data processing is essential.
  • Networking Equipment: Found in routers, switches, and other networking devices for data buffering, packet processing, and control plane operations.
  • Medical Devices: Utilized in medical imaging equipment, patient monitoring systems, and diagnostic tools.

Features

  • High-Speed Access Time: Provides fast access times, typically around 55ns (consult the specific datasheet for the precise value), enabling quick data retrieval and processing.
  • Low Power Consumption: Minimizes power usage, crucial for extending battery life in portable applications and reducing overall system power consumption.
  • Single 3.3V Power Supply: Operates on a single 3.3-volt power source, simplifying system integration and reducing power requirements.
  • Fully Static Operation: Requires no clock or refresh signals, simplifying system design and reducing the complexity of memory control circuitry.
  • Three-State Output: Offers a high-impedance output state for easy memory expansion and bus sharing.
  • TTL Compatible Inputs and Outputs: Allows for seamless interfacing with TTL logic circuits and other standard digital components.

Benefits

  • Enhanced System Performance: Fast access times significantly improve the performance of embedded systems and data-intensive applications.
  • Extended Battery Life: Low power consumption extends battery life in portable devices, enhancing user experience and reducing the need for frequent recharging.
  • Simplified System Design: Static operation and a single power supply streamline system integration and reduce system complexity.
  • Increased Reliability: Robust design and manufacturing processes ensure reliable operation in a wide range of environmental conditions.
  • Cost-Effective Solution: Provides a cost-effective memory solution for various applications, balancing performance and power consumption requirements.

Additional Details

The HM62W16256BLTT-5 utilizes advanced CMOS technology for low power dissipation and high-speed operation. The 'BLTT' typically refers to the package type (e.g., TSOP - Thin Small Outline Package). The '5' indicates the speed grade. It is designed to operate over a wide temperature range (consult the datasheet for the precise operating temperature range). Proper decoupling capacitors should be placed near the power pins to minimize noise and ensure stable operation. Refer to the official datasheet from Renesas Electronics (formerly Hitachi) for detailed electrical characteristics, timing diagrams, and application guidelines.

You May Also Be Interested in

Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess