The HM6287HLP-25 is a high-speed, low-power 65,536-bit static RAM (SRAM) organized as 8,192 words by 8 bits. Manufactured by Hitachi, Ltd., this SRAM is designed for applications demanding fast access times and minimal power consumption. The '25' in the part number indicates a 25ns access time, making it well-suited for high-performance systems.
Applications
- Cache memory for microprocessors
- Buffer memory in data acquisition systems
- Memory for embedded systems and microcontrollers
- Industrial control equipment
- Graphics cards and display controllers
Features
- High-speed access time: 25 ns
- Low power consumption: Active and standby modes
- Single 5V power supply
- TTL compatible inputs and outputs
- Fully static operation: No clock or refreshing required
- Three-state outputs for easy interfacing
- Available in DIP (Dual In-line Package)
Benefits
- Enhances system performance with its fast access time
- Reduces power consumption, extending battery life in portable applications
- Simplifies system design due to TTL compatibility and single voltage requirement
- Ensures reliable data storage without the need for refresh cycles
- Easy to integrate with other digital components
- Saves design time and resources with its simple implementation
Technical Specifications
The HM6287HLP-25 operates with a single 5V power supply. It offers low standby current, which is critical for minimizing power consumption in battery-powered devices. The device features three-state outputs for easy memory expansion and interfacing with microprocessors and other digital systems.
The HM6287HLP-25 from Hitachi is a high-performance SRAM solution designed to meet the requirements of various applications where speed and power efficiency are crucial. Its specifications make it suitable for a wide range of industrial and consumer electronic systems.