EN
  • EN
  • DE

HM6264ALFP-10

Part No HM6264ALFP-10
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
RoHS Non-Compliant
Win Source Part Number 1026623-HM6264ALFP-10
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HM6264ALFP-10 CAD Model

Description

The HM6264ALFP-10 is a 64K-bit static RAM (SRAM) device, organized as 8,192 words by 8 bits, manufactured by Hitachi, Ltd. This SRAM is designed for applications requiring high speed, low power consumption, and moderate memory capacity. It uses Hitachi's advanced CMOS technology, ensuring reliable and efficient performance.

Applications

  • Embedded Systems: Used as main memory or cache memory in microcontroller-based systems.
  • Data Acquisition Systems: Employed in data loggers and measurement equipment for data storage.
  • Industrial Control Systems: Incorporated in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Communication Devices: Used in network devices and communication systems for temporary data buffering.
  • Gaming Consoles: Used for storing game data and graphics.

Features

  • High-Speed Access Time: Provides fast data retrieval, enhancing system performance.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered applications.
  • TTL-Compatible Inputs and Outputs: Enables easy interfacing with standard logic circuits.
  • Single 5V Power Supply: Simplifies power supply requirements.
  • Three-State Output: Allows for memory expansion and bus sharing.

Benefits

  • Improved System Performance: Fast access times lead to quicker execution of tasks and enhanced overall system performance.
  • Extended Battery Life: Low power operation results in extended battery life in portable devices.
  • Simplified Integration: TTL compatibility makes integration with existing systems easier.
  • Increased Reliability: Robust design and manufacturing processes ensure stable and dependable operation.
  • Cost-Effective Solution: Offers a good balance of performance and power efficiency for various applications.

Additional Details

The HM6264ALFP-10 features an access time of 100ns. It typically comes in a DIP (Dual In-line Package) or SOP (Small Outline Package). It requires a single 5V power supply for operation. Its operating temperature range is generally from 0°C to 70°C, making it suitable for commercial and industrial environments.

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess