EN
  • EN
  • DE

HD74LV08FP

Part No HD74LV08FP
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1062371-HD74LV08FP
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74LV08FP CAD Model

Description

The HD74LV08FP is a quad 2-input AND gate manufactured by Hitachi, Ltd. It belongs to the HD74LV family, which are low-voltage CMOS logic devices designed for high-speed, low-power operation. This device performs the logical AND function on two inputs, providing a high output only when both inputs are high.

Applications:

  • Logic gates: Implementing AND logic in digital circuits.
  • Control systems: Generating control signals based on the combination of multiple inputs.
  • Address decoding: Decoding memory addresses in computer systems.
  • Data selection: Selecting data from multiple sources based on specific conditions.
  • Signal gating: Enabling or disabling signals based on logic conditions.

Features:

  • Quad 2-input AND gates: Contains four independent 2-input AND gates in a single package.
  • Low-voltage operation: Operates from 2.0V to 5.5V supply voltage.
  • High-speed operation: Offers fast propagation delays.
  • Low power consumption: CMOS technology provides significantly lower power consumption compared to TTL.
  • TTL compatible: Input thresholds are TTL compatible.
  • Output drive capability: Can drive multiple loads.
  • Package: Typically available in an SOP (Small Outline Package). The 'FP' suffix indicates a specific package type.

Benefits:

  • Simplified circuit design: Quad configuration reduces component count and simplifies board layout.
  • Reduced power consumption: CMOS technology lowers power dissipation, which is critical for battery-powered applications or systems with high component density.
  • Improved system performance: High-speed operation minimizes propagation delays, resulting in faster signal processing.
  • Versatile application: Suitable for a wide range of digital logic applications requiring AND functionality.
  • Easy to interface: TTL compatible inputs simplify interfacing with other TTL logic devices.

Additional Details:

The HD74LV08FP implements the Boolean logic function Y = A AND B for each of the four gates. The output is high only when both inputs A and B are high. Otherwise, the output is low.

Key specifications to consider when using the HD74LV08FP include supply voltage range, operating temperature range, input voltage levels, and output drive current. Refer to the device datasheet for detailed electrical characteristics and timing diagrams.

You May Also Be Interested in

Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess