EN
  • EN
  • DE

HD74LS166P

Part No HD74LS166P
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1062353-HD74LS166P
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74LS166P CAD Model

Description

The HD74LS166P is an 8-bit parallel-in/serial-out shift register manufactured by Hitachi, Ltd. It belongs to the 74LS (Low-power Schottky) TTL logic family. This device is designed to convert parallel data into serial data, commonly used in data transmission, serial communication interfaces, and display applications.

Applications:

  • Serial data transmission: Converting parallel data from a microprocessor or memory into a serial stream for transmission over a communication channel.
  • Remote display driving: Shifting data to drive remote LED or LCD displays.
  • Keyboard scanning: Converting parallel keyboard input into a serial stream for processing by a microcontroller.
  • Data acquisition systems: Serializing data from multiple sensors for transmission to a central processing unit.
  • UART (Universal Asynchronous Receiver/Transmitter) implementation: Forming the transmit portion of a basic UART.

Features:

  • 8-bit parallel-in/serial-out operation: Accepts 8 bits of parallel data and shifts it out serially.
  • Synchronous loading: Parallel data is loaded into the register on the rising edge of the clock signal.
  • Shift/Load control: A control input determines whether the device shifts the data or loads new parallel data.
  • Serial input: A serial input allows cascading multiple registers to create larger shift registers.
  • Complementary serial outputs: Provides both Q and Q-bar serial outputs.
  • Asynchronous clear: An asynchronous clear input resets the register to all zeros, independent of the clock signal.
  • TTL compatible: Operates with standard TTL voltage levels.
  • Package: Typically available in a 16-pin DIP (Dual In-line Package).

Benefits:

  • Reduced wiring complexity: Converts parallel data to serial, reducing the number of wires needed for data transmission.
  • Simplified data transmission: Provides a convenient way to transmit parallel data over serial communication channels.
  • Versatile application: Suitable for a wide range of applications requiring parallel-to-serial conversion.
  • Easy to interface: TTL compatibility simplifies interfacing with other TTL logic devices.
  • Cost-effective solution: Offers a low-cost solution for parallel-to-serial conversion.

Additional Details:

The HD74LS166P operates using a single clock input. The shift/load input controls the mode of operation. When the shift/load input is low, the register shifts the data on each rising edge of the clock. When the shift/load input is high, the parallel data is loaded into the register on the rising edge of the clock.

Key specifications to consider when using the HD74LS166P include clock frequency, supply voltage range, operating temperature range, and propagation delay. Refer to the device datasheet for detailed electrical characteristics and timing diagrams.

You May Also Be Interested in

Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess