EN
  • EN
  • DE

HD74HCT541RP-EL

Part No HD74HCT541RP-EL
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062336-HD74HCT541RP-EL
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74HCT541RP-EL CAD Model

Description

The HD74HCT541RP-EL is an octal buffer/line driver with 3-state outputs manufactured by Hitachi, Ltd. It belongs to the HD74HCT series, which are high-speed CMOS logic devices offering performance similar to the 74LS family but with the low power consumption of CMOS technology. This particular device is designed for applications requiring high-speed data transmission and temporary data storage.

Applications:

  • Memory address drivers: Used to buffer and drive memory address lines in computer systems.
  • Clock drivers: Can drive clock signals to multiple components in a system.
  • Data bus transceivers: Used to isolate and drive data buses.
  • Peripheral interface: Serves as a buffer between a microcontroller or microprocessor and peripheral devices.
  • General logic circuits: Employed in a wide variety of digital logic applications requiring high-speed, low-power buffering.

Features:

  • High-speed operation: Offers propagation delays comparable to 74LS TTL logic.
  • Low power consumption: CMOS technology provides significantly lower power consumption compared to TTL.
  • 3-state outputs: Allows outputs to be disabled, effectively disconnecting the device from the bus.
  • Wide operating voltage range: Typically operates from 4.5V to 5.5V.
  • High output drive capability: Can drive multiple TTL loads.
  • Octal configuration: Contains eight independent buffer/driver circuits in a single package.
  • Input clamp diodes: Protect inputs from excessive voltage.
  • Package: Available in various packages, including DIP (Dual In-line Package) and SOP (Small Outline Package). The 'RP-EL' suffix likely indicates a specific package type and lead-free construction.

Benefits:

  • Improved system performance: High-speed operation minimizes propagation delays, resulting in faster data transfer.
  • Reduced power consumption: CMOS technology lowers power dissipation, which is critical for battery-powered applications or systems with high component density.
  • Increased system flexibility: 3-state outputs enable the device to be isolated from the bus, allowing multiple devices to share the same bus lines.
  • Enhanced reliability: Input clamp diodes protect the device from voltage spikes, improving overall system reliability.
  • Simplified circuit design: Octal configuration reduces component count and simplifies board layout.

Additional Details:

The HD74HCT541 is a non-inverting buffer. The 3-state output is controlled by an Output Enable (OE) input. When OE is low, the outputs are enabled, and the data from the inputs is passed to the outputs. When OE is high, the outputs are in a high-impedance state.

Key specifications to consider when selecting the HD74HCT541RP-EL include propagation delay, supply voltage range, operating temperature range, and output drive capability. Refer to the device datasheet for detailed electrical characteristics and timing diagrams.

You May Also Be Interested in

SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess