EN
  • EN
  • DE

HD74HC273FPV-EL

Part No HD74HC273FPV-EL
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function D-Type, Flip-Flop
RoHS Non-Compliant
Win Source Part Number 1062305-HD74HC273FPV-EL
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74HC273FPV-EL CAD Model

Description

The HD74HC273FPV-EL is a high-speed CMOS octal D-type flip-flop with clear, manufactured by Hitachi, Ltd. This integrated circuit contains eight independent D-type flip-flops, each with a data input (D) and a non-inverted output (Q). The common clear (CLR) input resets all flip-flops to a low state. This device is designed for use in high-speed data storage, register, and memory applications.

Applications

  • Data registers in microprocessor systems.
  • Address latches for memory addressing.
  • Storage registers for temporary data storage.
  • Parallel-to-serial converters.
  • Buffer registers for isolating data buses.

Features

  • Octal D-type flip-flops: Eight independent flip-flops in a single package.
  • Common clear input: Resets all flip-flops simultaneously.
  • High-speed operation: Suitable for applications requiring fast data transfer rates.
  • CMOS technology: Low power consumption and high noise immunity.
  • Wide supply voltage range: Operates from 2V to 6V.
  • SOP-20 package: Surface mount package for efficient board assembly.

Benefits

  • Simplified circuit design: Reduces the number of components required for data storage functions.
  • Improved system performance: High-speed operation ensures fast data transfer and processing.
  • Reduced power consumption: CMOS technology minimizes power dissipation, extending battery life in portable devices.
  • Enhanced noise immunity: CMOS logic provides reliable operation in noisy environments.
  • Compact design: SOP package saves valuable board space.

Additional Details

The HD74HC273FPV-EL operates on a wide supply voltage range, making it versatile for various applications. The common clear input allows for easy initialization of the flip-flops. The high-speed CMOS technology ensures fast switching speeds and low power consumption. It's designed for use in systems requiring reliable and efficient data storage.

The HD74HC273FPV-EL finds applications in computers, communication equipment, and industrial control systems. Its robust design and consistent performance make it a reliable choice for demanding data storage applications.

You May Also Be Interested in

Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess