EN
  • EN
  • DE

HD74HC164FPTR

Part No HD74HC164FPTR
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1062297-HD74HC164FPTR
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74HC164FPTR CAD Model

Description

The HD74HC164FPTR is an 8-bit serial-in/parallel-out shift register manufactured by Hitachi. It belongs to the HC family of high-speed CMOS logic devices, offering improved performance compared to standard CMOS logic while maintaining compatibility with TTL logic levels.

Applications:

  • Digital Logic Circuits: Used in a wide variety of digital logic circuits requiring serial-to-parallel data conversion.
  • Display Drivers: Driving LED or other display elements.
  • Data Acquisition Systems: Converting serial data from sensors or other sources into parallel form for processing.
  • Industrial Control Systems: Controlling multiple outputs from a single serial data stream.
  • Communication Systems: Serial to parallel conversion for data transmission and reception.

Features:

  • 8-Bit Serial-In/Parallel-Out: Accepts serial data input and provides parallel outputs on 8 separate lines.
  • High-Speed Operation: Propagation delay times are significantly reduced compared to standard CMOS logic.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically 2V to 6V.
  • Low Power Consumption: CMOS technology ensures minimal power dissipation.
  • TTL Compatibility: Compatible with TTL logic levels, making it easy to interface with TTL circuits.
  • Synchronous Operation: Data is shifted on the rising edge of the clock signal.
  • Clear Input: Asynchronous clear input allows for resetting the register at any time.

Benefits:

  • Simplified Wiring: Reduces the number of wires needed to transmit data, simplifying circuit design and reducing costs.
  • Increased System Performance: High-speed operation allows for faster data processing and improved system performance.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices and reduces overall energy costs.
  • Easy Integration: TTL compatibility simplifies integration with existing TTL-based systems.
  • Reliable Operation: Robust design ensures reliable operation in a variety of environments.

Additional Details:

The HD74HC164FPTR is typically available in a surface-mount package (e.g., SOP or TSSOP). It requires a clock signal to shift data through the register, a serial data input pin, and a clear pin for resetting the register. The parallel outputs are available on 8 separate pins. The operating temperature range is typically -40°C to +85°C. The device is suitable for applications where serial-to-parallel data conversion is required, and where high-speed operation and low power consumption are important considerations.

You May Also Be Interested in

Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Cypress Semiconductor Corp
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess