EN
  • EN
  • DE

HD74AC32FP

Part No HD74AC32FP
Manufacturer Hitachi, Ltd
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOP
Logic Function OR
RoHS Non-Compliant
Win Source Part Number 1175658-HD74AC32FP
Categories Custom Parts
Manufacturer Hitachi, Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD74AC32FP CAD Model

Description

The HD74AC32FP is a quad 2-input OR gate from the Hitachi Advanced CMOS Logic (AC) series. This integrated circuit provides the logical OR function for digital systems requiring high-speed operation and low power consumption. It's designed for use in a wide range of applications, from simple logic gates to more complex digital circuits.

Applications

  • Logic circuits
  • Digital electronics
  • Computing
  • Signal processing
  • Data Transmission

Features

  • High-speed operation: Propagation delay times are minimized for fast system performance.
  • Low power consumption: Operates with CMOS technology, ensuring minimal power dissipation.
  • Wide operating voltage range: Typically operates from 2V to 6V, providing flexibility in various applications.
  • High noise immunity: Offers reliable operation in noisy environments.
  • Fan-out: High fan-out capability allows driving multiple loads without significant signal degradation.
  • Input protection: Features input diodes to protect against static discharge and transient voltages.

Benefits

  • Improved system performance due to high-speed operation.
  • Reduced power consumption, contributing to energy efficiency.
  • Enhanced system reliability with high noise immunity and input protection.
  • Simplified circuit design with wide operating voltage range and high fan-out capability.
  • Cost-effective solution for implementing logic functions in digital systems.

Additional Details

The HD74AC32FP is typically available in a flat package (FP). It is pin-compatible with other standard logic devices, allowing for easy integration into existing designs. The device operates over a wide temperature range, making it suitable for various environmental conditions. The internal circuitry is designed to provide stable and reliable operation, ensuring consistent performance across different operating conditions. The output drive capability is sufficient to drive multiple logic inputs, simplifying complex circuit designs.

The datasheet provides comprehensive information on the electrical characteristics, timing diagrams, and absolute maximum ratings of the device. Designers should consult the datasheet to ensure proper operation and avoid exceeding the device's limitations. The HD74AC32FP is a versatile and reliable logic gate suitable for a wide variety of digital applications requiring high speed and low power consumption.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Panasonic
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
Crouse-Hinds
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess