EN
  • EN
  • DE

HD7486P

Part No HD7486P
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1062263-HD7486P
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD7486P CAD Model

Description

The HD7486P is a Quad 2-Input Exclusive-OR Gate from the HD74 series manufactured by Hitachi. This integrated circuit (IC) performs the logical Exclusive-OR (XOR) function on two inputs for each of its four independent gates. The XOR gate outputs a HIGH signal only when the inputs are different, and a LOW signal when the inputs are the same.

Applications:

  • Digital Logic Circuits: Used in various digital systems for implementing XOR logic.
  • Data Encryption: Employed in simple encryption algorithms where XOR operations are used to combine data with a key.
  • Parity Generation and Checking: Used to generate and check parity bits for error detection in data transmission.
  • Arithmetic Circuits: Integrated into adders and subtractors for performing bitwise operations.
  • Comparators: Used to compare two binary inputs and output a signal based on their equality.

Features:

  • Quadruple 2-Input XOR Gates: Contains four independent XOR gates in a single package.
  • High Speed Operation: Offers fast switching speeds suitable for many digital applications.
  • Wide Operating Voltage Range: Typically operates within a standard voltage range for TTL logic.
  • TTL Compatible: Compatible with other TTL (Transistor-Transistor Logic) devices.
  • DIP Package: Available in a standard Dual In-line Package (DIP) for easy breadboarding and prototyping.

Benefits:

  • Simplified Circuit Design: Reduces component count by providing four XOR gates in one IC.
  • Increased System Reliability: Designed for reliable performance in various operating conditions.
  • Cost-Effective: Provides a cost-efficient solution for implementing XOR logic in digital circuits.
  • Easy to Integrate: The standard DIP package allows for easy integration into existing systems.
  • Versatile Functionality: The XOR gate is a fundamental logic function with broad applications in digital electronics.

Additional Details:

The HD7486P requires a stable power supply voltage (typically 5V) for proper operation. It is essential to observe the maximum voltage and current ratings specified in the datasheet to prevent damage to the device. The propagation delay and power dissipation are also important parameters to consider when designing high-speed or power-sensitive circuits. Ensure proper decoupling capacitors are used to minimize noise and ensure stable operation. The device is commonly used in educational settings, hobbyist projects, and industrial applications.

You May Also Be Interested in

Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Hewlett Packard
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess