The HD68000S1Y10 is a member of the Motorola 68000 family of 16/32-bit microprocessors manufactured by Hitachi. As a 68000-series processor, it features a 32-bit internal architecture with 16-bit external data bus, making it suitable for a wide range of embedded systems and general-purpose computing applications.
Applications
- Embedded systems
- Industrial control systems
- Early personal computers
- Workstations
- Laser printers
Features
- 16/32-bit architecture
- 10 MHz clock speed
- 32-bit address registers
- 16 general-purpose data and address registers
- 56 powerful instructions
- Memory-mapped I/O
- Seven vectored interrupts
Benefits
- Versatile architecture suitable for various applications.
- Relatively simple programming model compared to later processors.
- Mature ecosystem with abundant documentation and support.
- Cost-effective solution for legacy systems.
- Real-time processing capabilities.
Additional Details
The HD68000S1Y10 operates at a clock speed of 10 MHz. It's designed to execute a wide range of instructions efficiently. It is capable of directly addressing 16 MB of memory. The processor uses a non-multiplexed address and data bus. It supports vectored interrupts, which allows for a faster response to interrupt requests.
This processor was commonly used in systems where a balance of processing power and cost was required. Its robust architecture and comprehensive instruction set made it a popular choice for many engineering applications.