EN
  • EN
  • DE

HD6340RP

Part No HD6340RP
Manufacturer Hitachi, Ltd
Catalog Custom Parts (E - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1207276-HD6340RP
Categories Custom Parts
Manufacturer Hitachi, Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD6340RP CAD Model

Description

The Hitachi HD6340RP is a programmable CRT controller (CRTC) LSI. It's designed to generate the timing signals necessary to control raster-scan CRT displays. This chip was commonly used in various computer systems and arcade machines during the 1980s.

Applications

  • Video display controllers in early personal computers
  • Arcade game video hardware
  • Graphics terminals
  • Industrial control systems with CRT displays

Features

  • Programmable horizontal and vertical timing
  • Supports interlaced and non-interlaced display modes
  • Generates horizontal and vertical sync signals
  • Provides cursor control signals
  • Offers light pen input capability
  • Supports direct memory access (DMA) for display refresh
  • Character or graphic mode operation

Benefits

  • Flexibility in configuring display parameters
  • Reduced system component count by integrating display control functions
  • Enables the creation of custom display formats
  • Simplified interface to display memory

Additional Details

The HD6340RP works by generating timing signals that control the scanning of the electron beam in a CRT. These signals include horizontal sync (HSYNC), vertical sync (VSYNC), and blanking signals. The chip is programmed via its internal registers, which determine the display resolution, refresh rate, and other parameters. It is usually used in conjunction with video RAM (VRAM) to store the image data that is displayed on the CRT.

This chip interfaces with the CPU through a parallel data bus, allowing the CPU to program the various registers within the HD6340RP to configure the display. It also supports DMA, enabling it to directly access the display memory without CPU intervention, improving overall system performance.

The HD6340RP can be used in both character mode, where the display is composed of predefined characters, and graphics mode, where individual pixels can be controlled. The choice of mode depends on the specific application requirements and the desired level of graphical detail.

Due to its age, sourcing this chip can be difficult, and it's generally found in vintage computer systems or through electronic surplus vendors. Emulation is often used in modern systems to replicate the functionality of the HD6340RP.

You May Also Be Interested in

EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
Rochester Electronics
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess