EN
  • EN
  • DE

HD14581BP

Part No HD14581BP
Manufacturer Hitachi, Ltd
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1210602-HD14581BP
Categories Custom Parts
Manufacturer Hitachi, Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD14581BP CAD Model

Description

The HD14581BP is a 4-bit arithmetic logic unit (ALU) manufactured by Hitachi, Ltd. This integrated circuit performs a variety of arithmetic and logic operations on four-bit binary words. It is commonly used in digital systems, controllers, and data processing applications.

Applications

  • Digital Systems: Used as a core component in digital processors and arithmetic units.
  • Controllers: Employed in embedded systems and control circuits for data manipulation and processing.
  • Data Processing: Integrated into data acquisition systems and signal processing applications.
  • Educational Projects: Used in learning platforms and educational kits for digital logic and computer architecture.
  • Logic Circuits: Applied in custom logic designs for performing specific arithmetic and logical operations.

Features

  • 4-Bit ALU: Performs arithmetic and logical operations on four-bit data.
  • Multiple Functions: Supports a variety of operations including addition, subtraction, AND, OR, XOR, and compare.
  • Carry Input and Output: Allows cascading multiple ALUs for processing larger data widths.
  • CMOS Technology: Offers low power consumption and high noise immunity.
  • DIP Package: Easy to prototype and implement in through-hole circuit boards.

Benefits

  • Versatile Operations: Supports a wide range of arithmetic and logical functions.
  • Expandable Architecture: Carry input and output facilitate cascading for larger data widths.
  • Low Power Consumption: CMOS technology minimizes power requirements.
  • Easy Integration: DIP package simplifies prototyping and implementation.
  • Reliable Performance: Provides stable and consistent operation in digital systems.

Technical Specifications

The HD14581BP operates on a supply voltage of 3V to 18V and features CMOS technology for low power consumption. It performs various arithmetic and logical operations including addition, subtraction, AND, OR, XOR, and compare. The carry input and output allow cascading multiple ALUs for handling larger data widths. The DIP package simplifies prototyping and integration into through-hole circuit boards. This ALU is suitable for a wide range of digital systems and control applications where arithmetic and logical operations are required.

You May Also Be Interested in

CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Renesas Electronics America
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
Rochester Electronics
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess